EN
  • EN
  • DE

104898-HMC394LP4

Part No 104898-HMC394LP4
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL DIVIDER HMC394 / HMC394LP4 RF IC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Prescaler
Frequency 100MHz ~ 2.2GHz
For Use With/Related Products HMC394LP4
Supplied Contents Board
Win Source Part Number 776104-104898-HMC394LP4
Popularity Medium
Supply and Demand Status Limited
Family Name 104898-HMC394LP4
Introduction Date January 30, 2006
ECCN 3A001.a.11.b
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 104898-HMC394LP4 CAD Model

Description

Product Overview: 104898-HMC394LP4 - Analog Devices Inc.

The HMC394LP4 from Analog Devices Inc. is a high-performance GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC VCO (Voltage-Controlled Oscillator). Designed for RF and microwave applications, this VCO operates at a frequency range that makes it suitable for a variety of uses in both commercial and military sectors.

Key Features

  • Fundamental Frequency Range: 5.5 GHz to 6.0 GHz
  • Output Power: +5 dBm typical
  • Phase Noise: -86 dBc/Hz at 10 kHz offset
  • Second Harmonic Suppression: -15 dBc typical
  • Supply Voltage: +5V
  • Power Consumption: 55 mA typical
  • Package: 4x4mm QFN leadless package

The HMC394LP4 is engineered to provide a high-quality signal source with a fast tuning speed and low phase noise, which is critical for phase-sensitive applications. Its robust design ensures reliable performance and stability over a wide range of operating conditions.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • Test Equipment
  • LO Source for Mixers
  • Military End-Use

With its high-frequency operation and excellent signal quality, the HMC394LP4 is an ideal choice for designers looking for a VCO that can deliver in demanding environments. Whether it's for satellite communications, radio links, or sophisticated test and measurement setups, this device from Analog Devices Inc. offers the performance and reliability expected from a leading semiconductor manufacturer.

For further information and full specifications, customers are encouraged to review the detailed product datasheet. The HMC394LP4 is available for order, and technical support is provided to assist with integration and troubleshooting.

You May Also Be Interested in

Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess