EN
  • EN
  • DE

104713-HMC358MS8G

Part No 104713-HMC358MS8G
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC358MS8GE / HMC358MS8G series Voltage Controlled Oscillator (VCO) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Voltage Controlled Oscillator (VCO)
Frequency 5.8GHz ~ 6.8GHz
For Use With/Related Products HMC358MS8G
Supplied Contents Board(s)
Base Product Number HMC358
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 1127-1959,104713-HMC358MS8G-ND
Standard Package 1
Win Source Part Number 1212105-104713-HMC358MS8G
Ultra Librarian 3D Model Ultra Librarian 104713-HMC358MS8G CAD Model

Description

Product Overview: 104713-HMC358MS8G

The 104713-HMC358MS8G is a high-performance, GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This LNA is part of Analog Devices' Hittite Microwave products, which are renowned for their quality and performance in the RF, microwave, and millimeter-wave domains.

The HMC358MS8G operates within the frequency range of 0.4 to 4 GHz, making it an excellent choice for a wide range of applications including cellular/PCS/3G, ISM, WLAN, WiMAX, and fixed wireless systems. This versatile LNA offers a high gain of 15 dB with a noise figure as low as 2 dB, providing a clear signal amplification with minimal added noise, which is crucial for maintaining signal integrity in communication systems.

One of the key features of this LNA is its ability to provide high isolation of 25 dB between the input and output, which helps to prevent feedback and oscillation in the circuit. Additionally, the HMC358MS8G has an output IP3 of +33 dBm, indicating its capability to handle higher power levels without significant distortion, thereby ensuring a high-quality signal transmission.

The HMC358MS8G is housed in a compact MSOP8G surface-mount package, which is conducive to space-conscious designs. Its small footprint allows for integration into various systems without the need for significant board space. Moreover, it is rated for operation across a wide temperature range, ensuring reliable performance under varying environmental conditions.

Analog Devices Inc. has designed the HMC358MS8G with a single supply voltage of +3 to +5 VDC, simplifying power supply design and integration. The LNA is also internally matched to 50 Ohms, which reduces the need for external components and makes it easier to incorporate into existing designs.

Overall, the 104713-HMC358MS8G from Analog Devices Inc. is a robust and reliable choice for designers looking to improve signal quality with a high-performance, easy-to-use low noise amplifier.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess