Analog Devices Inc. HMC213MS8 - RF Mixer
The HMC213MS8 from Analog Devices Inc. is a high-performance, passive double-balanced mixer that offers a wide frequency range and excellent isolation characteristics. This RF (Radio Frequency) mixer is designed to be used in a variety of applications, including wireless communications, test equipment, and military systems. It is an essential component for frequency conversion in complex RF systems.
Key Features
- Frequency Range: The HMC213MS8 operates over a broad frequency range, with an RF/LO (Radio Frequency/Local Oscillator) frequency from 1.5 GHz to 4.5 GHz and an IF (Intermediate Frequency) from DC to 2 GHz, making it versatile for various signal processing tasks.
- Conversion Loss: It offers a conversion loss of 8.5 dB, which is a measure of the mixer's efficiency in converting the RF signal to the IF signal.
- LO/RF Isolation: The device provides excellent LO to RF isolation of 45 dB, which minimizes the leakage of the local oscillator signal into the RF path, a critical parameter for maintaining signal integrity.
- LO/IF Isolation: Similarly, the LO to IF isolation is also high at 35 dB, ensuring that the local oscillator signal does not interfere with the intermediate frequency signal.
- Package: The HMC213MS8 is available in an 8-lead MSOP (Mini Small Outline Package) with an exposed ground paddle for improved thermal and electrical performance.
- Applications: Ideal for use in down-conversion and up-conversion systems, IF and RF signal processing, and for balanced mixers in communication systems.
Product Specifications
| Parameter |
Value |
| Manufacturer |
Analog Devices Inc. |
| Part Number |
HMC213MS8 |
| RF Frequency Range |
1.5 GHz to 4.5 GHz |
| IF Frequency Range |
DC to 2 GHz |
| Conversion Loss |
8.5 dB |
| LO/RF Isolation |
45 dB |
| LO/IF Isolation |
35 dB |
| Package Type |
MSOP-8 |
The HMC213MS8 is a reliable and efficient solution for designers looking to implement frequency mixing with high isolation and low conversion loss. Analog Devices Inc.'s commitment to quality ensures that this mixer will meet the demanding requirements of advanced RF systems.