EN
  • EN
  • DE

103350-HMC175MS8

Part No 103350-HMC175MS8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL HMC175MS8E / - HMC175MS8E Mixer 1.7GHz ~ 4.5GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Type Mixer
Frequency 1.7GHz ~ 4.5GHz
For Use With/Related Products HMC175MS8E
Supplied Contents Board(s)
Base Product Number HMC175
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 458750-103350-HMC175MS8
Ultra Librarian 3D Model Ultra Librarian 103350-HMC175MS8 CAD Model

Description

Product Overview: 103350-HMC175MS8

Analog Devices Inc. presents the HMC175MS8, a state-of-the-art GaAs MMIC SPDT (Single Pole Double Throw) switch in an 8 lead MSOP (Mini Small Outline Package) surface-mount plastic package. This high-performance switch is designed for use in various applications including RF and microwave communications, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC175MS8 operates over a broad frequency range from DC to 3 GHz, making it versatile for various applications within the RF spectrum.
  • Insertion Loss: It boasts a low insertion loss of 0.4 dB typical at 1 GHz, ensuring minimal signal attenuation when the switch is in the ON state.
  • Isolation: High isolation of 25 dB typical at 1 GHz provides excellent signal separation between the two output ports when the switch is in the OFF state, reducing signal interference.
  • IP3 Performance: The switch delivers high linearity with an input third-order intercept point (IP3) of +46 dBm, making it suitable for applications requiring a high dynamic range.
  • Switching Speed: Fast switching speed of 6 ns typ ensures quick transitions between states, which is critical for time-sensitive applications.
  • Power Handling: With an input power handling capability of 1 Watt (30 dBm), the HMC175MS8 can manage significant power levels without compromising performance.
  • Control Voltage: The switch requires a control voltage of 0/+5V, enabling easy integration with most standard logic levels.

Applications

  • Wireless infrastructure (GSM, PCS, DCS, UMTS)
  • MMIC & RFIC testing
  • High-frequency test equipment
  • Military and space
  • Wi-Fi and WiMAX networks

The HMC175MS8 from Analog Devices Inc. is a robust solution for designers seeking a reliable and high-performance RF switch. Its combination of low insertion loss, high isolation, and fast switching speed makes it an ideal choice for both commercial and military applications. The compact MSOP package also allows for efficient use of board space, which is crucial in modern electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Raytac
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess