EN
  • EN
  • DE

102102-HMC141C8

Part No 102102-HMC141C8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC141C8 / HMC141C8 series Mixer Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Type Mixer
Frequency 6GHz ~ 15GHz
For Use With/Related Products HMC141C8
Supplied Contents Board(s)
Base Product Number HMC141
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1127-2254
Standard Package 1
Win Source Part Number 1015294-102102-HMC141C8
Ultra Librarian 3D Model Ultra Librarian 102102-HMC141C8 CAD Model

Description

Analog Devices Inc., a renowned leader in the semiconductor industry, presents the HMC141C8, an advanced MMIC (Monolithic Microwave Integrated Circuit) mixer designed to meet the demanding requirements of RF and microwave signal processing in modern communication systems. This high-performance device is a testament to Analog Devices' commitment to delivering precision-engineered solutions that enhance the capabilities of electronic equipment across various applications.

Key Features of HMC141C8

  • Frequency Range: The HMC141C8 operates over a broad frequency range, making it an ideal choice for versatile RF applications that require consistent performance across various frequencies.
  • Conversion Loss: The mixer boasts a low conversion loss, ensuring that signal integrity is maintained throughout the mixing process, resulting in clearer and more accurate signal transmission.
  • Isolation: With excellent isolation between its ports, the HMC141C8 minimizes crosstalk and interference, which is crucial for maintaining the purity of signals in complex systems.
  • LO Drive Level: The mixer is designed to operate with a moderate LO drive level, balancing power consumption with performance to accommodate a wide range of system designs.
  • Package: Housed in a compact C8 package, the HMC141C8 is engineered for space-constrained applications, providing robust performance without compromising on size.

Applications

The HMC141C8 is suited for a variety of applications within the RF and microwave domains, including but not limited to:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communications
  • Point-to-point and point-to-multipoint radios
  • Military and space applications

Quality and Reliability

Analog Devices Inc. ensures that the HMC141C8 meets the highest standards of quality and reliability. Rigorous testing and quality control measures are in place to guarantee that each mixer performs to its specifications, making it a reliable component for mission-critical systems.

For more detailed specifications and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team. The HMC141C8 is more than just a component; it's a building block for innovation in the RF and microwave industries.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess