EN
  • EN
  • DE

101830-HMC214MS8

Part No 101830-HMC214MS8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL HMC214MS8E / HMC214MS8/HMC214MS8E Up-Down Converter and Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Type Mixer
Frequency 2.4GHz ~ 4GHz
For Use With/Related Products HMC214MS8E
Supplied Contents Board
Win Source Part Number 776086-101830-HMC214MS8
Popularity Medium
Supply and Demand Status Limited
Family Name 101830-HMC214MS8
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 101830-HMC214MS8 CAD Model

Description

The HMC214MS8 from Analog Devices Inc. is a robust and high-performance passive double-balanced mixer designed to address a wide range of radio frequency (RF) and microwave applications. This mixer is part of the company's Hittite Microwave Products from Analog Devices and is well-suited for use in upconversion and downconversion processes within RF and IF (intermediate frequency) systems.

Key Features:

  • Wide Frequency Range: This device operates over a broad frequency range, making it versatile for various applications. The RF/IF frequency range is from 1.5 GHz to 4.5 GHz, while the LO (Local Oscillator) frequency range is from 1.5 GHz to 3.5 GHz.
  • High Isolation: The HMC214MS8 provides excellent isolation between ports. This feature minimizes crosstalk and ensures high-quality signal integrity, which is critical in complex RF systems.
  • Conversion Loss: It offers a moderate conversion loss, typically 8 dB, which allows for efficient signal conversion without significant power loss.
  • Surface-Mount Package: Packaged in an MSOP8G (Mini Small Outline Package), the HMC214MS8 is suitable for surface-mount technology (SMT), allowing for a more compact and integrated design in electronic assemblies.
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in applications where these regulations are a concern.

Applications:

The HMC214MS8 is designed for a variety of applications, including:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Test equipment and sensors
  • Satellite communications systems
  • IF and RF processing in radar systems
  • Other microwave radio applications

With its combination of performance, versatility, and compliance with environmental standards, the HMC214MS8 from Analog Devices Inc. is an excellent choice for designers seeking a reliable mixer solution for their RF and IF signal processing needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess