EN
  • EN
  • DE

TSL2581CS-DB

Part No TSL2581CS-DB
Manufacturer ams
Catalog Evaluation Boards - Sensors
Description EVAL BOARD FOR TSL2581
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ams
Sensor Type Light, Ambient
Interface I2C
Operating Supply Voltage 2.7 V ~ 3.6 V
Supplied Contents Board(s)
Utilized IC / Part TSL2581
Win Source Part Number 798485-TSL2581CS-DB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSL2581CS-DB CAD Model

Description

The ams TSL2581CS-DB is an ambient light sensor that operates on a supply voltage of 2.7 V ~ 3.6 V.

  • Interface: I2C
  • Supplied With: Board(s)
  • Part: TSL2581 IC
  • Category: Development Boards, Kits, Programmers
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Via
Need more? Email Us
Maxim Integrated
Light Sensor Breakout / IO-LINK OPTICAL PROXIMITY SENSOR
Need more? Email Us
STMicroelectronics
BOARD EVAL FOR STM8T143 TOUCH / STM8T143 Touch Sensor Evaluation Board
Need more? Email Us
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to $1.4634
Murata Electronics North America
operating temperature range
Lowest to $0.9895
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us
TDK InvenSense
BOARD EVAL FOR MPU-3050
Need more? Email Us
NXP / Nexperia
KIT EVALUATION FOR PL115A1SP1 / High Reliability Sensor Development Board
Need more? Email Us
Silicon Labs
BOARD EVAL SI1143-A10-GM / Si1143 Ambient Light/Proximity Sensor Development Kit Win 2000 OS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess