Products specifications Report Issue?

Categories Uncategorized
Manufacturer ams
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840668-TMD27723N
Ultra Librarian 3D Model Ultra Librarian TMD27723N CAD Model

Description

The TMD27723N is an integrated ambient light and proximity sensor from ams (Austria Microsystems). It combines an IR LED, photodiode, and ambient light sensor in a single package, enabling devices to detect proximity and measure ambient light levels.

Applications:

  • Smartphone Display Management: Automatically adjusting screen brightness based on ambient light conditions to save power and improve user experience.
  • Tablet Display Management: Similar to smartphones, optimizing display brightness for comfortable viewing.
  • Notebook Computer Display Management: Controlling screen brightness and keyboard backlight based on ambient lighting.
  • Automatic Door Openers: Detecting the presence of a person near a door to trigger the opening mechanism.
  • Gesture Recognition: Detecting hand movements for touchless control of devices.

Features:

  • Integrated Ambient Light Sensor (ALS): Measures the intensity of ambient light.
  • Integrated Proximity Sensor (PS): Detects the presence of an object using an IR LED and photodiode.
  • IR LED Driver: Provides the necessary current to drive the IR LED for proximity sensing.
  • Programmable Interrupts: Generates interrupts when specified light or proximity thresholds are crossed.
  • I2C Interface: Enables communication with a microcontroller or processor.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Small Package: Allows for integration into space-constrained devices.

Benefits:

  • Improved User Experience: Automatic display brightness adjustment optimizes viewing comfort in various lighting conditions.
  • Extended Battery Life: Reducing display brightness in dark environments saves power.
  • Touchless Control: Proximity sensing enables gesture-based interaction with devices.
  • Enhanced Security: Proximity sensing can be used to detect the presence of a user for security purposes.
  • Simplified Design: Integration of multiple sensors in a single package reduces component count and design complexity.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.

Additional Details:

The TMD27723N typically has a programmable proximity detection range. The ambient light sensor provides a digital output representing the light intensity. The I2C interface allows for configuring the sensor parameters, such as the integration time, gain, and interrupt thresholds. Refer to the ams datasheet for detailed specifications, including the operating voltage, current consumption, and ambient light and proximity detection ranges.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8006
820
Keystone Electronics
TERM LUG STRIP 5POS 0.375" SNGLE
Need more? Email Us
ECAD model for 820
Excelitas Technologies
LASER HEAD (39582), 594NM, 2.0MW
Lowest to $17.1364
ECAD model for 30639
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
SCS
BAG 2X3" ZIP STATIC SHIELD 1=1EA
Need more? Email Us
ECAD model for 30023
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $222.3906
ECAD model for 60600
Excelitas Technologies
LASER HEAD (30968), 543NM, 0.5MW
Need more? Email Us
ECAD model for 30682
Excelitas Technologies
LASER HEAD (39635), 633NM, 17.0M
Lowest to $271.6832
ECAD model for 30635
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention