EN
  • EN
  • DE

CT814-MIT

Part No CT814-MIT
Manufacturer ams
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ams
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821131-CT814-MIT
Ultra Librarian 3D Model Ultra Librarian CT814-MIT CAD Model

Description

The CT814-MIT is a magnetic position sensor manufactured by ams (Austria Microsystems). This sensor is designed for precise and reliable position measurement in a variety of applications, leveraging magnetic field sensing technology to provide accurate and robust performance. Its compact size and versatile interface options make it suitable for integration into space-constrained and demanding environments.

Applications

  • Robotics: Used for joint angle and position feedback in robotic arms and manipulators.
  • Automotive: Employed in steering angle sensors, throttle position sensors, and other automotive control systems.
  • Industrial Automation: Utilized in rotary encoders, linear actuators, and other industrial automation equipment.
  • Consumer Electronics: Found in electronic gimbals, camera stabilization systems, and other consumer electronic devices requiring precise position sensing.
  • Medical Devices: Integrated into medical robots, diagnostic equipment, and other medical applications.

Features

  • High Accuracy: Provides accurate and reliable position measurements.
  • Contactless Sensing: Contactless sensing eliminates wear and tear, increasing lifespan and reliability.
  • Robust to Environmental Factors: Resistant to dust, dirt, and other environmental contaminants.
  • Small Size: Compact size allows for easy integration into space-constrained applications.
  • Versatile Interface Options: Supports various interface options, including analog, digital, and PWM outputs.

Benefits

  • Improved Reliability: Contactless sensing ensures long-term reliability and minimal maintenance.
  • Enhanced Accuracy: High accuracy enables precise control and positioning in various applications.
  • Robust Performance: Resistant to environmental factors, ensuring reliable operation in harsh environments.
  • Simplified Integration: Small size and versatile interface options simplify integration into existing systems.
  • Increased System Efficiency: Precise position feedback allows for optimized system performance and efficiency.

Additional Details

The CT814-MIT sensor typically operates by measuring the strength and direction of a magnetic field generated by a small magnet attached to the moving object. The sensor then converts this magnetic field information into a position signal. The sensor's resolution, accuracy, and update rate are critical parameters to consider when selecting it for a specific application. It is important to ensure that the sensor is properly calibrated and that the magnetic field is properly aligned to achieve optimal performance. The sensor's operating temperature range and supply voltage should also be considered to ensure compatibility with the application's operating conditions. The CT814-MIT from ams offers a robust and accurate solution for a wide range of position sensing applications.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess