EN
  • EN
  • DE

AS5304A-ATST

Part No AS5304A-ATST
Manufacturer ams
Catalog Encoders
Description ROTARY ENCODER MAGNETIC 1280PPR / Rotary Encoder Magnetic 1280 Quadrature (Incremental)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Encoders
Mfr ams
Package Tape & Reel (TR)
Product Status Obsolete
Encoder Type Magnetic
Output Type Quadrature (Incremental)
Pulses per Revolution 1280
Voltage - Supply 4.5V ~ 5.5V
Actuator Type External Magnet, Not Included
Detent No
Built in Switch No
Mounting SMD (SMT)
Termination Style SMD (SMT) Tab
Base Product Number AS5304
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 178750027,178750041
Standard Package 4,500
Win Source Part Number 1021459-AS5304A-ATST
Ultra Librarian 3D Model Ultra Librarian AS5304A-ATST CAD Model

Description

The AS5304A-ATST is a magnetic encoder from ams, which is a type of sensor that detects and measures the position of a rotating object.

  • Output Type: Quadrature output
  • Pulses per Revolution: 1280 pulses per revolution
  • Function: Detect the direction of rotation as well as the speed
  • Usage: Designed for use with an external magnet (not included)
  • Voltage Supply: 4.5V to 5.5V
  • Package: Tape and reel
  • Standard Package: 4,500
  • Applications: Robotics, automation, and industrial control systems

You May Also Be Interested in

Alps Alpine
Encoders 5 Volts Through Hole
Lowest to $6.5955
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
TT Electronics
ENCODER MECH QUAD RGH ANG PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
TT Electronics
ENCODER MECH QUAD RGH ANG PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess