EN
  • EN
  • DE

AS5147P-HTSM

Part No AS5147P-HTSM
Manufacturer ams
Catalog Encoders
Description ROTARY ENCODER MAGNETIC PROG / 14-Bit On-Axis Magnetic Rotary Position Sensor with 12-Bit Binary
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Packaging Reel
Encoder Type Magnetic
Output Type Commutation, PWM, SPI, Quadrature with index (Incremental)
Pulses per Revolution Programmable
Supply Voltage (V) 3V ~ 3.6V, 4.5V ~ 5.5V
Actuator Type External Magnet, Not Included
Detent No
Built in Switch No
Mounting Style SMD
Termination Style SMD (SMT) Tab
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804023-AS5147P-HTSM
Ultra Librarian 3D Model Ultra Librarian AS5147P-HTSM CAD Model

Description

The ams AS5147P-HTSM is an SMD magnetic rotary encoder manufactured by ams.

  • Output Types: Commutation, PWM, SPI, Quadrature with index (Incremental)
  • Actuator Type: External magnet (not included)
  • Detent: No
  • Rotational Life Cycles Minimum: No
  • Pulses Per Revolution: Programmable

You May Also Be Interested in

Grayhill Inc.
ENCODER OPTICAL QUAD PC PIN
Need more? Email Us
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Alps Alpine
Through Hole-5P,12x11.7mm DIP Switches/SIP Switches RoHS
Lowest to $3.2015
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENC OPTICAL QUAD USR SELC PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER MECH BCD VERT PC PIN
Need more? Email Us
Panasonic
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
ENCODER INCREM QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,435 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess