EN
  • EN
  • DE

AS5147-HTSM

Part No AS5147-HTSM
Manufacturer ams
Catalog Encoders
Description IC ENCODER ROTARY 14TSSOP / Rotary Position Sensor 5.5V/3.6V Digital Output 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Series Automotive, AEC-Q100
Encoder Type Magnetic
Output Type Commutation, PWM, SPI, Quadrature with index (Incremental)
Pulses per Revolution Programmable
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Actuator Type External Magnet Not Included
Detent No
Built in Switch No
Mounting SMD
Termination Style SMD (SMT) Tab
Win Source Part Number 768825-AS5147-HTSM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name AS5147-HTSM
Introduction Date June 23, 2014
ECCN EAR99
Country of Origin Austria
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AS5147-HTSM CAD Model

Description

The ams AS5147-HTSM is an automotive-grade magnetic encoder IC manufactured by ams.

  • Applications: Automotive
  • Compliance: AEC-Q100
  • Output Types: Programmable pulse per revolution count, commutation, PWM, SPI, quadrature with index
  • Supply Voltage: 3 V - 3.6 V, 4.5 V - 5.5 V
  • Actuator Type: External magnet not included
  • Switch: No built-in switch
  • Mounting: SMD (SMT)
  • Type: Magnetic
  • Detent: No detent
  • Supply and Demand: Limited
  • Package Quantity: 500

You May Also Be Interested in

Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $4.3657
Alps Alpine
INSULATED SHAFT ENCODERS
Lowest to $1.3971
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Lowest to $6.4030
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3326 $61.3304
8+ $12.5806 $100.6448
13+ $12.1875 $158.4375
17+ $11.7943 $200.5031
22+ $11.4012 $250.8264
30+ $10.2218 $306.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess