EN
  • EN
  • DE

AS5134-ZSST

Part No AS5134-ZSST
Manufacturer ams
Catalog Encoders
Description ROTARY ENCODER MAGNETIC  /  Rotary Encoder Magnetic Quadrature (Incremental)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Encoders
Mfr ams
Series Automotive, AEC-Q100
Package Tape & Reel
Encoder Type Magnetic
Output Type Quadrature (Incremental)
Voltage - Supply 4.4V ~ 5.5V
Actuator Type External Magnet, Not Included
Detent No
Built in Switch No
Mounting SMD (SMT)
Termination Style SMD (SMT) Tab
Base Product Number AS5134
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AS5134-ZSSTCT,AS5134-ZSSTDKR,180020045,AS5134ZSST,AS5134-ZSSTTR
Standard Package 2,000
Win Source Part Number 973347-AS5134-ZSST
Ultra Librarian 3D Model Ultra Librarian AS5134-ZSST CAD Model

Description

The AS5134-ZSST is an encoder manufactured by ams.

  • Series: Automotive AEC-Q100
  • Application: Automotive applications
  • Package: Tape and reel
  • Units per Package: 2,000
  • Type: Magnetic encoder
  • Output Type: Quadrature (incremental)
  • Actuator Type: External magnet (not included)
  • Voltage Supply: 4.4V to 5.5V
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER MECH BCD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENC OPTICAL QUAD USR SELC PC PIN
Need more? Email Us
Alps Alpine
ENCODER INCREM QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $4.3657
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess