EN
  • EN
  • DE

AS5045-ASST

Part No AS5045-ASST
Manufacturer ams
Catalog Encoders
Description Rotary Position Sensor 5.5V/3.6V Digital Output Automotive 16-Pin SSOP T/R / IC ENCODER PROG 12-BIT 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Status Active
Encoder Type Magnetic
Output Type PWM
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Actuator Type External Magnet Not Included
Detent No
Built in Switch No
Mounting SMD (SMT)
Termination Style SMD (SMT) Tab
Win Source Part Number 220421-AS5045
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 500
Family Name AS5045
Introduction Date January 21, 2009
ECCN EAR99
Country of Origin Austria
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AS5045-ASST CAD Model

Description

AS5045-ASST Magnetic Encoder Description

The AS5045-ASST is a high-resolution magnetic encoder that provides 12-bit resolution for applications demanding precise positioning and control. Its robust construction and advanced features make it an ideal choice for sophisticated control applications.

Features and Benefits

  • 12-bit angular positioning
  • Enhanced resistance to external magnetic fields
  • Minimal calibration requirements
  • Robust and reliable performance across multiple use cases

Applications

  • Industrial motor encoders
  • High-accuracy robotics
  • Automated machinery
  • Precision agriculture equipment

Additional Details

The AS5045-ASST is crafted for use in demanding environments, providing users with the assurance that performance and reliability will remain consistent over time, regardless of external conditions.

You May Also Be Interested in

Alps Alpine
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $4.3657
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD PC PIN
Need more? Email Us
Alps Alpine
INSULATED SHAFT ENCODERS
Lowest to $1.3971
Alps Alpine
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Electroswitch
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0101 $50.1010
25+ $4.1109 $102.7725
38+ $3.9824 $151.3312
52+ $3.8540 $200.4080
68+ $3.7255 $253.3340
90+ $3.3401 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess