EN
  • EN
  • DE

AS3923-BO-BWLT

Part No AS3923-BO-BWLT
Manufacturer ams
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ams
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817829-AS3923-BO-BWLT
Ultra Librarian 3D Model Ultra Librarian AS3923-BO-BWLT CAD Model

Description

The AS3923-BO-BWLT is a highly integrated NFC initiator and analog front-end IC designed for a wide range of Near Field Communication (NFC) applications. This device supports NFC reader/writer mode, card emulation, and peer-to-peer communication, making it suitable for various contactless communication scenarios.

Applications

  • Point-of-Sale (POS) Terminals: Enables contactless payment functionality in retail environments.
  • Access Control Systems: Provides secure access to buildings and restricted areas.
  • Ticketing Systems: Facilitates contactless ticketing in public transportation and event venues.
  • Industrial Automation: Used in industrial settings for device configuration, data logging, and maintenance.
  • Wearable Devices: Integrates NFC functionality into smartwatches, fitness trackers, and other wearable electronics.

Features

  • NFC Forum Compliant: Supports all NFC Forum defined tag types and operating modes.
  • High Integration: Integrates all necessary analog components for NFC communication, reducing external component count.
  • Low Power Consumption: Optimized for low-power operation, extending battery life in portable devices.
  • Flexible Antenna Interface: Supports various antenna designs, allowing for optimized performance in different applications.
  • Secure Element Interface: Provides a secure interface for connecting to a secure element for secure transactions and data storage.
  • SPI and I2C Interfaces: Offers flexible communication interfaces for connecting to microcontrollers and other host devices.

Benefits

  • Enhanced User Experience: Provides a seamless and convenient contactless communication experience for end-users.
  • Increased Security: Ensures secure transactions and data transfer through robust encryption and authentication mechanisms.
  • Reduced System Cost: Minimizes external component count and simplifies system design, reducing overall system cost.
  • Faster Time-to-Market: Speeds up product development with comprehensive development tools and support.
  • Improved Reliability: Offers robust performance and reliability in harsh operating environments.

Additional Details

The AS3923-BO-BWLT operates at 13.56 MHz and supports data rates up to 848 kbps. It includes advanced power management features such as automatic power down and wake-up on field detection. The device is available in a compact QFN package, making it suitable for space-constrained applications.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess