EN
  • EN
  • DE

AS3701A-BWLM-51

Part No AS3701A-BWLM-51
Manufacturer ams
Catalog PMIC - Power Management - Specialized
Description IC PMU CHARGER 17WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Handheld/Mobile Devices PMIC 17-WLCSP (2.17x1.85)
Manufacturer ams
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 17-UFBGA, WLCSP
Case / Package 17-WLCSP (2.17x1.85)
Family Name AS3701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AS3701A-BWLM-51CT, AS3701A-BWLM-51DKR, 193720055, AS3701A-BWLM-51TR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861896-AS3701A-BWLM-51
Ultra Librarian 3D Model Ultra Librarian AS3701A-BWLM-51 CAD Model

Description

The AS3701A-BWLM-51 is a Power Management Integrated Circuit (PMIC) from ams (Austria Microsystems). It's a highly integrated device designed to manage power distribution and regulation in a variety of portable and battery-powered applications.

Applications:

  • Smartphones and tablets
  • Portable media players
  • Wearable devices (smartwatches, fitness trackers)
  • GPS navigation systems
  • Other battery-powered electronic devices

Features:

  • Multiple integrated DC-DC converters
  • Integrated LDO (Low Dropout) regulators
  • Battery charging and management functions
  • Power path management
  • I2C interface for control and monitoring

Benefits:

  • Efficient power management for extended battery life
  • Reduced board space due to high integration
  • Simplified system design
  • Protection against overvoltage, overcurrent, and short circuits
  • Programmable power settings for optimized performance

Additional Details:

The ams AS3701A-BWLM-51 PMIC provides a comprehensive power management solution for portable devices. It integrates multiple DC-DC converters and LDO regulators to efficiently supply power to various system components. The battery charging and management functions ensure safe and efficient charging, while the power path management optimizes power distribution and minimizes losses. The I2C interface allows for easy control and monitoring of the PMIC's settings.

This PMIC is designed to protect against overvoltage, overcurrent, and short circuits, ensuring the safety and reliability of the system. The programmable power settings allow for optimized performance and energy efficiency. The AS3701A-BWLM-51 is a key component in portable devices, providing efficient and reliable power management for extended battery life and enhanced performance.

You May Also Be Interested in

Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
NXP / Nexperia
PF1510
Lowest to $4.5143
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess