EN
  • EN
  • DE

AS3527A FCT T

Part No AS3527A FCT T
Manufacturer ams
Catalog Audio Special Purpose
Description IC AUDIO SGNL PROCESSOR 224CTBGA / Audio Audio Signal Processor 2 Channel 224-CTBGA (13x13)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr ams
Package Tape & Reel (TR)
Product Status Obsolete
Function Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Interface I2C, I2S, SPI
Voltage - Supply 3V ~ 5.5V
Specifications 32 b
Mounting SMD (SMT)
Package / Case 224-LFBGA
Supplier Device Package 224-CTBGA (13x13)
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 171240037,AS3527A FCT T-ND,AS3527A-FCT T,AS3527A-FCT T-ND,AS3527AFCTT
Standard Package 100
Win Source Part Number 1124747-AS3527A FCT T
Ultra Librarian 3D Model Ultra Librarian AS3527A FCT T CAD Model

Description

The AS3527A FCT T is an obsolete audio signal processor manufactured by ams.

  • Specification: 32-bit
  • Application: Consumer audio
  • Package: Tape and Reel
  • Standard Package: 100
  • Interface: I2C, I2S, and SPI
  • Mounting Type: SMD (SMT)
  • Voltage Supply Range: 3V to 5.5V
  • Package/Case: 224-LFBGA

Unfortunately, due to the limited information provided, we cannot provide further details about this product.

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess