EN
  • EN
  • DE

AS192-000

Part No AS192-000
Manufacturer ams
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Win Source Part Number 225190-AS192-000
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AS192-000 CAD Model

Description

AS192-000 Overview

The AS192-000 voltage comparator is engineered for high precision applications where accurate voltage threshold detection is critical. With its low power consumption, it is particularly suited for systems that prioritize energy efficiency.

  • Applications:
    • Smart-Grid Applications
    • Automotive Electronics
    • Power Supply Monitoring
  • Features and Benefits:
    • Low Quiescent Current: Enhances system energy efficiency.
    • Fast Response Time: Accurate real-time monitoring.
    • Integrated Reference Voltage: Simplifies design.
  • Additional Details:
    • Input Offset Voltage: < 5mV
    • Standard Logic Interface
    • Available in a variety of robust packages.

You May Also Be Interested in

Vishay
Need more? Email Us
Texas Instruments
Lowest to $1.4405
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Samsung
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
AMIS
Need more? Email Us
Broadcom Limited
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess