EN
  • EN
  • DE

AS1907C16-T

Part No AS1907C16-T
Manufacturer ams
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer ams
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AS1907-B23, AS1907-B23-T, 174010051, AS1907C16-TDKR, AS1907-B23-TTR, AS1907C16-TTR, AS1907-B23-TDKR-ND, AS1907B23T, AS1907-B23-TDKR, AS1907C16-T-NDTR-ND, AS1907-B23-TCT, AS1907-B23-TCT-ND, AS1907-B23-TTR-ND, 174010001, AS1907C16-TCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861870-AS1907C16-T
Ultra Librarian 3D Model Ultra Librarian AS1907C16-T CAD Model

Description

The ams AS1907C16-T is an integrated circuit (IC) product that has a supervisor push-pull and totem pole feature.

  • Feature: Supervisor push-pull and totem pole
  • Channel: 1
  • Operating Temperature: -40°C to 125°C (TA)
  • Status: Obsolete
  • Part Status: Obsolete
  • Package: Surface Mount
  • Package Type: Reel-TR
  • Package Types: TO-236-3, SC-59, SOT-23-3
  • Win Source Part Number: 861870-AS1907C16-T
  • Category: Integrated Circuits (ICs)
  • Supply and Demand Status: Limited
  • Quantity per Package: 2500
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS: 8542.39.0001
  • Other Part Numbers: AS1907-B23, AS1907-B23-T, 174010051, AS1907C16-TDKR, AS1907-B23-TTR, AS1907C16-TTR, AS1907-B23-TDKR-ND, AS1907B23T, AS1907-B23-TDKR, AS1907C16-T-NDTR-ND, AS1907-B23-TCT, AS1907-B23-TCT-ND, AS1907-B23-TTR-ND, 174010001, AS1907C16-TCT

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess