EN
  • EN
  • DE

AMS2951CS-3.3

Part No AMS2951CS-3.3
Manufacturer ams
Catalog HOT - SALES and EOL Components (0 - A)
Description LDO Regulator Pos 3.3V 0.15A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Win Source Part Number 179051-AMS2951CS-3.3
Popularity Low
Supply and Demand Status Balance
Family Name AMS2951
Introduction Date January 04, 2001
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AMS2951CS-3.3 CAD Model

Description

AMS2951CS-3.3 Fixed 3.3V Linear Voltage Regulator

The AMS2951CS-3.3 is a fixed-output linear voltage regulator that reliably supplies 3.3V output. This component is optimal for digital logic applications requiring stable voltage.

  • Applications:
    • Microprocessor power supplies
    • Logic circuit voltage supply
    • Data communication systems
  • Features and Benefits:
    • Fixed 3.3V output: Easy integration for common logic levels
    • Compact package: Saves space on PCB designs
    • Regulated output: Improves system reliability
  • Additional Details: Designed to minimize heating with an advanced thermal efficiency design, ensuring prolonged operational longevity.

You May Also Be Interested in

Vishay
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Toko America Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Lowest to $39.1695
ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess