Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Amprobe
Series *
Package Bulk
Product Status Active
Win Source Part Number 1379989-ST120
Ultra Librarian 3D Model Ultra Librarian ST120 CAD Model

Description

The Amprobe Unclassified product is a versatile electronic component suitable for various applications. Amprobe, this product is designed to meet high-quality standards.

  • Manufacturer: Amprobe
  • Packaging: Bulk
  • Status: Active

You May Also Be Interested in

Omron
HEATER BURNOUT 4 I/O PNP
Need more? Email Us
ECAD model for NX-HB3201
SST Sensing Ltd
OXYGEN PROBE KIT STEEL M16 THREA
Need more? Email Us
ECAD model for M-EGA-D0-050-A300C
Panasonic
AM-1805CA
Need more? Email Us
ECAD model for AM-1805CA
SST Sensing Ltd
ZIRCONIA OXYGEN TRANSMITTER 400M
Need more? Email Us
ECAD model for XZR200-B2-C2-D1
Omron
HF FLOURECENT LINE LIGHT13,8W
Need more? Email Us
ECAD model for SNY-13208P1KDD
Omron
2M CAB WITH M TO F 12P HIROSE
Need more? Email Us
ECAD model for 12W-02
Omron
ZW PEN HD 10MM 0.3M CBL
Need more? Email Us
ECAD model for ZW-SP5010 0.3M
Omron
COVERGLASS BRACKET RELEASER
Need more? Email Us
ECAD model for MX-9032
TE Connectivity
POWER/SIGNAL RELAY, 4 FORM C, 4P
Need more? Email Us
ECAD model for 4-1393122-3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention