The UPD70F3579GCA1-UEU-AX is a microcontroller unit (MCU) manufactured by Ampleon USA Inc. It belongs to the 78K0R/Kx3-L series and is designed for embedded control applications requiring low power consumption and a wide operating voltage range.
Applications:
- Automotive electronics (e.g., body control modules, instrument clusters)
- Industrial control systems (e.g., motor control, sensor interfaces)
- Home appliances (e.g., washing machines, refrigerators)
- Consumer electronics (e.g., remote controls, toys)
- Medical devices (e.g., portable monitors, diagnostic equipment)
Features:
- 78K0R CPU core: Offers high-speed processing and efficient code execution.
- On-chip memory: Includes Flash ROM for program storage and RAM for data storage. The specific memory sizes will vary depending on the exact configuration.
- Timers: Multiple timers/counters for various timing and control functions.
- Serial interfaces: UART, CSI, I2C for communication with other devices.
- A/D converter: Analog-to-digital converter for reading analog sensor signals.
- I/O ports: General-purpose input/output ports for interfacing with external circuits.
- Low-power modes: Supports various low-power modes to minimize power consumption.
- Operating voltage range: Wide operating voltage range to suit different applications.
Benefits:
- High performance: The 78K0R CPU core provides sufficient processing power for demanding embedded control applications.
- Low power consumption: Low-power modes help to extend battery life in portable applications.
- Versatile peripherals: A wide range of peripherals allows for flexible system design.
- Cost-effective: Integrates many functions on a single chip, reducing system cost and size.
- Easy to use: The 78K0R architecture is relatively easy to program and debug.
Additional Details:
The UPD70F3579GCA1-UEU-AX typically operates within a specified voltage range (e.g., 1.8V to 5.5V) and temperature range (e.g., -40°C to +85°C). It comes in a specific package type (e.g., LQFP) with a defined number of pins. Detailed specifications, including memory sizes, peripheral configurations, and electrical characteristics, can be found in the device datasheet.