EN
  • EN
  • DE

ZRED-2016-322PN

Part No ZRED-2016-322PN
Manufacturer Amphenol
Catalog OEM Parts (T - Z)
Description S-line 4C 4#4 Pin Recp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Style Pin
Gender Male
Number of Contacts 4
RoHS Non-Compliant
Win Source Part Number 979630-ZRED-2016-322PN
Categories OEM Parts(T-Z)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZRED-2016-322PN CAD Model

Description

The ZRED-2016-322PN is a ferrite bead manufactured by Amphenol. It's designed for EMI (Electromagnetic Interference) suppression in electronic circuits. Ferrite beads are passive components that attenuate high-frequency noise while allowing DC current to pass through.

Applications:

  • EMI Suppression in Power Lines
  • Noise Filtering in Signal Lines
  • Decoupling in Digital Circuits
  • Suppression of High-Frequency Noise
  • Consumer Electronics

Features:

  • High Impedance at High Frequencies: Effectively attenuates high-frequency noise.
  • Low DC Resistance: Minimizes power loss and voltage drop.
  • Compact Size: Allows for use in space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Excellent Insertion Loss: Provides significant noise attenuation.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner signals.
  • Enhanced System Performance: Improves system performance by reducing noise.
  • Smaller Board Size: Compact size allows for denser circuit designs.
  • Cost-Effective Solution: Provides a reliable and affordable solution for EMI suppression.

Additional Details:

The ZRED-2016-322PN is typically constructed with a ferrite core material. The impedance characteristics of the ferrite bead are determined by the core material and the geometry of the device. It's essential to select a ferrite bead with appropriate impedance characteristics for the intended frequency range. The 2016 in the part number refers to the package size (2.0mm x 1.6mm). The 322 refers to its impedance, in this case, 3200 Ohms at 100 MHz. The current rating of the bead must also be considered.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess