EN
  • EN
  • DE

YQS5868PTF

Part No YQS5868PTF
Manufacturer Amphenol
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 120V 80MA RADIAL / Ceramic PTC Resettable Fuse 120V 80 mA Ih Through Hole Radial, Disc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr Amphenol Thermometrics
Series PTF
Package Bulk
Type Ceramic
Voltage - Max 120V
Current - Hold (Ih) (Max) 80 mA
Current - Trip (It) 170 mA
Resistance - 25°C (Typ) 50 Ohms
Temperature Range - Operating 10°C ~ 55°C
Mounting Type Through Hole
Package / Case Radial, Disc
Dimension 0.532" Dia x 0.201" T (13.50mm x 5.10mm)
Height - Seated (Max) 0.551" (14.00mm)
Lead Spacing 0.197" (5.00mm)
Base Product Number YQS5
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.8070
Other Names 235-1255,YQS5868PTF-ND,2266-YQS5868PTF
Standard Package 500
Win Source Part Number 1118779-YQS5868PTF
Ultra Librarian 3D Model Ultra Librarian YQS5868PTF CAD Model

Description

The Amphenol PTF series ceramic type 1118779-YQS5868PTF is a PTC resettable fuse.

  • Packaging: Bulk
  • Height - Seated (Max): 0.551" (14.00mm)
  • Standard Package: 500
  • Lead Spacing: 0.197" (5.00mm)
  • Voltage - Max: 120V
  • Current - Hold (Ih) (Max): 80 mA
  • Current - Trip (It): 170 mA
  • Mounting Type: Through Hole
  • Package/Case: Radial, Disc
  • Temperature Range - Operating: 10°C ~ 55°C
  • Dimension: 0.532" Dia x 0.201" T (13.50mm x 5.10mm)
  • Resistance - 25°C (Typ): 50 Ohms
  • Alternative Part (Cross-Reference): YQS5868PTF
  • HTSUS: 8533.40.8070
  • Manufacturer: Amphenol Thermometrics
  • Other Names: 235-1255, YQS5868PTF-ND, 2266-YQS5868PTF
  • Base Product Number: YQS5
  • Approval Agency: None

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
RFE/Fuzetec
PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.0830
Littelfuse Inc.
PTC RESET FUSE 6V 1.75A 1206 / PTC Resettable Fuse Ih
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 24V 200 mA Ih Surface Mount 0805 (2012 Metric), Concave
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 33V 750MA 1812
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 6V 3A 1812
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.2191
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5266 $61.0640
95+ $1.2526 $118.9970
145+ $1.2134 $175.9430
200+ $1.1743 $234.8600
255+ $1.1353 $289.5015
345+ $1.0178 $351.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,870 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess