EN
  • EN
  • DE

SMB-1452-B2-50-EG

Part No SMB-1452-B2-50-EG
Manufacturer Amphenol
Catalog OEM Parts ( S )
Description SMB Right Angle Bulkhead Jack, PCB Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987284-SMB-1452-B2-50-EG
Categories OEM Parts( S )
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMB-1452-B2-50-EG CAD Model

Description

The SMB-1452-B2-50-EG is a coaxial connector manufactured by Amphenol. It belongs to the SMB (SubMiniature version B) connector series, which is widely used for RF and microwave applications requiring a compact and reliable connection.

Applications

  • Wireless Communication Systems: Used in antennas, transceivers, and base stations for connecting RF cables.
  • GPS Devices: Employed in GPS receivers and navigation systems for connecting the antenna to the receiver.
  • Test and Measurement Equipment: Integrated into signal generators, spectrum analyzers, and other test instruments for RF signal connections.
  • Automotive Electronics: Utilized in vehicle telematics and communication systems for connecting antennas and RF modules.

Features

  • SMB Interface: Provides a compact and reliable snap-on interface for quick and easy connection and disconnection.
  • 50 Ohm Impedance: Designed for impedance matching in RF and microwave systems, ensuring optimal signal transmission.
  • Gold-Plated Contacts: Offers excellent conductivity and corrosion resistance for reliable signal transmission.
  • Durable Construction: Made from high-quality materials to withstand harsh environments and mechanical stress.
  • Low VSWR: Minimizes signal reflection and insertion loss, ensuring high signal integrity.

Benefits

  • Compact Size: Enables integration into small and space-constrained devices.
  • Easy Installation: Allows for quick and effortless connection and disconnection.
  • Reliable Performance: Ensures stable and consistent signal transmission in demanding applications.
  • Excellent Signal Integrity: Minimizes signal loss and distortion, improving overall system performance.
  • Wide Frequency Range: Supports a broad range of frequencies for versatile use in RF and microwave systems.

Technical Specifications

The SMB-1452-B2-50-EG connector typically has the following specifications:

  • Impedance: 50 Ohm
  • Frequency Range: DC to 4 GHz
  • VSWR: Typically less than 1.5:1
  • Contact Material: Brass with gold plating
  • Body Material: Brass with gold plating
  • Operating Temperature: -65°C to +165°C

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess