EN
  • EN
  • DE

RJSAE-538B-08

Part No RJSAE-538B-08
Manufacturer Amphenol
Catalog Modular Connectors
Description Modular jacks available in RJ45 & RJ11 styles
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMPHENOL
Win Source Part Number 1243137-RJSAE-538B-08
Manufacturer Homepage www.amphenol.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJSAE-538B-08 CAD Model

Description

The RJSAE-538B-08 is a robust RJ45 connector manufactured by Amphenol. It's designed for demanding environments where reliability and durability are crucial. These connectors provide secure and stable network connections in industrial, military, and other harsh application settings.

Applications:

  • Industrial Ethernet
  • Military Communications
  • Aerospace Systems
  • Transportation Networks
  • Harsh Environment Networking

Features:

  • Ruggedized Design: Withstands harsh environmental conditions such as vibration, shock, and temperature extremes.
  • Shielded Construction: Provides excellent EMI/RFI protection for reliable data transmission.
  • IP67 Rated: Offers protection against dust and water ingress.
  • High Durability: Designed for a high number of mating cycles.
  • Secure Locking Mechanism: Ensures a stable and secure connection.
  • Gold-Plated Contacts: Provides corrosion resistance and optimal signal conductivity.
  • Compact Size: Allows for high-density connector placement.

Benefits:

  • Reliable Connectivity: Ensures consistent and stable network connections in challenging environments.
  • Reduced Downtime: Minimizes network disruptions due to connector failure.
  • Increased System Performance: Provides optimal signal integrity for high-speed data transmission.
  • Long Service Life: Offers a long service life in demanding applications.
  • Easy Installation: Simplifies the installation process with a user-friendly design.
  • Protection Against Environmental Factors: Safeguards against dust, water, and other contaminants.

Additional Details:

The RJSAE-538B-08 connector features a die-cast housing for enhanced durability and shielding performance. It supports various cabling options, including shielded and unshielded twisted pair cables. The connector is designed to meet or exceed industry standards for performance and reliability. It's commonly used in applications requiring high-speed data transmission in challenging environments. The secure locking mechanism prevents accidental disconnection, ensuring continuous network operation. The gold-plated contacts maintain signal integrity and prevent corrosion. Key specifications include operating temperature range, mating cycles, and contact resistance.

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Pulse
Modular Connectors / Ethernet Connectors 100Base-TX NonPoE 1-Port RJ45 THT PIP
Lowest to $4.0745
Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P2C R/A UNSHLD
Need more? Email Us
Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $0.4178
Wurth Electronics Inc
WR-MJ_MODULAR JACKS_MID-MOUNT_TH
Lowest to $7.2152
HARTING
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us
Bel
Modular Connectors / Ethernet Connectors RJ45 Connector
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $1.6288

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess