EN
  • EN
  • DE

NPA-500B-10WD

Part No NPA-500B-10WD
Manufacturer Amphenol
Catalog Pressure Sensors, Transducers
Description SENSOR 0.36PSID 0.12" 4.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr Amphenol NovaSensor
Series NPA-500
Package Tape & Reel
Product Status Active
Applications Board Mount
Pressure Type Differential
Operating Pressure 0.36PSI (2.49kPa)
Output Type Analog Voltage
Output 0.5 V ~ 4.5 V
Accuracy ±1.5%
Voltage - Supply 4.75V ~ 5.25V
Port Size Male - 0.12" (3mm) Tube, Dual
Port Style Barbed
Features Amplified Output, Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 35PSI (241.32kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC Module, Top Port
Supplier Device Package -
Base Product Number NPA-500B
MSL Level 5A (24 Hours)
ECCN EAR99
HTSUS 9026.20.8000
Win Source Part Number 1375637-NPA-500B-10WD
Ultra Librarian 3D Model Ultra Librarian NPA-500B-10WD CAD Model

Description

The Amphenol NovaSensor NPA-500B-10WD is a pressure sensor designed for board mount applications.

  • Output Type: Amplified
  • Features: Temperature Compensated
  • Voltage - Supply: 4.75V ~ 5.25V
  • Output: Analog Voltage
  • Voltage - Output (Min, Max): 0.5V ~ 4.5V
  • Operating Pressure: 0.36PSI
  • Max Pressure: 35PSI
  • Mounting Type: Surface Mount
  • Package / Case: 14-SOIC Module
  • Port Style: Top Port
  • Pressure Type: Differential
  • Port Size: Male - 0.12" (3mm) Tube, Dual
  • Accuracy: ±1.5%
  • Operating Temperature: -40°C ~ 125°C
  • Series: NPA-500
  • Status: Active

You May Also Be Interested in

Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1091 $60.2182
5+ $24.7049 $123.5245
7+ $23.9328 $167.5296
9+ $23.1608 $208.4472
12+ $22.3888 $268.6656
15+ $20.0727 $301.0905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 386 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess