The ND9AS1700 is a circular connector manufactured by Amphenol. It is designed for harsh environment applications requiring a robust and reliable connection. These connectors are known for their durability and resistance to vibration, temperature extremes, and ingress of fluids and dust.
Applications
- Aerospace
- Military
- Industrial Automation
- Transportation (Rail, Automotive, Marine)
- Heavy Equipment
Features
- Circular Design: Provides excellent sealing and mechanical strength.
- Rugged Construction: Typically made from high-grade materials like aluminum alloy or stainless steel.
- Environmental Sealing: Designed to meet IP67 or higher standards for protection against dust and water ingress.
- Vibration Resistance: Ensures a reliable connection even in high-vibration environments.
- EMI/RFI Shielding: Provides protection against electromagnetic and radio frequency interference.
- Various Contact Arrangements: Available with different pin counts and configurations to suit various applications.
- Polarization: Prevents mismating of connectors.
Benefits
- Reliable Connection: Ensures consistent signal and power transmission in demanding environments.
- Long Service Life: Designed to withstand harsh conditions and provide years of reliable performance.
- Reduced Downtime: Minimizes the risk of connection failures, reducing equipment downtime and maintenance costs.
- Enhanced Safety: Provides a secure and reliable connection, reducing the risk of electrical hazards.
- Versatile Application: Suitable for a wide range of applications requiring a robust and reliable connection.
Additional Details
The ND9AS1700 series connectors from Amphenol are commonly used for power, signal, and data transmission in harsh environments. They often feature threaded or bayonet locking mechanisms for secure mating. The materials used in construction are carefully selected to resist corrosion and degradation from exposure to chemicals, temperature extremes, and UV radiation. The specific electrical characteristics, such as voltage and current ratings, depend on the contact arrangement and materials used. These connectors often comply with industry standards such as MIL-DTL-38999, ensuring interoperability and reliability.