The L777TWP3W3PC823 is a D-sub connector, likely part of the L777 series manufactured by Amphenol. D-sub connectors are a common type of electrical connector used in a variety of applications, primarily for establishing connections between computer peripherals, communication equipment, and other electronic devices. The specific designation 'TWP3W3' provides crucial information about the connector's configuration, including the presence of power contacts and potentially other specialized contact arrangements. 'PC823' appears to indicate a specific plating or termination style.
Applications
- Computer serial and parallel ports
- Video connections (e.g., VGA)
- Data acquisition systems
- Industrial control equipment
- Telecommunications equipment
Features
- D-sub connector shell
- Mixed contact arrangement (power and signal)
- Durable construction for reliable connections
- Polarized mating interface
- Standardized dimensions for compatibility
Benefits
- Provides a reliable and standardized connection interface
- Accommodates both power and signal lines in a single connector
- Ensures secure connections with polarization features
- Offers long-term performance in demanding environments
- Simplifies cable management by combining multiple connections
Additional Details
D-sub connectors are characterized by their distinctive D-shaped metal shield, which provides mechanical support and electromagnetic interference (EMI) shielding. The L777TWP3W3PC823 variant likely features a mixed contact arrangement, including standard signal pins and larger power contacts. This configuration allows the connector to transmit both data and power through a single connection, simplifying cabling and reducing the number of connectors required. The '3W3' designation typically signifies three power contacts within the connector. The Amphenol L777 series is known for its robust construction and reliable performance, making it suitable for demanding applications in industrial and commercial settings. The plating specified by 'PC823' is crucial for corrosion resistance and ensuring good electrical conductivity. Understanding the pinout and contact arrangement is essential for proper wiring and connection to other devices. These connectors are available in various sizes and pin configurations to meet the needs of different applications.