The Amphenol BF15023 is a type of connector, likely a BNC (Bayonet Neill-Concelman) connector, commonly used for coaxial cable connections in various radio frequency (RF) applications. Amphenol is a well-known manufacturer of connectors and interconnect systems, and their BNC connectors are widely recognized for their reliability and performance.
Applications:
- Test and measurement equipment
- Video signal transmission
- Radio communication systems
- Networking equipment
- Aerospace and defense applications
Features:
- Bayonet locking mechanism for quick and easy connection
- Durable construction for reliable performance
- Impedance matching for optimal signal transmission (typically 50 ohms or 75 ohms)
- Gold-plated contacts for corrosion resistance and enhanced conductivity
- Various mounting options available (e.g., cable mount, panel mount)
- Shielded design to minimize electromagnetic interference (EMI)
Benefits:
- Provides a secure and reliable connection for RF signals.
- Simplifies installation and maintenance with its quick-disconnect bayonet mechanism.
- Ensures optimal signal integrity by minimizing signal reflections and losses.
- Offers long-term reliability in harsh environments due to its durable construction and corrosion-resistant plating.
- Reduces noise and interference in sensitive applications with its shielded design.
Technical Specifications:
While specific specifications can vary based on the exact model and configuration, key parameters include:
- Impedance: Typically 50 ohms or 75 ohms
- Frequency Range: Up to several GHz, depending on the model
- Voltage Rating: Up to 500 V or higher, depending on the model
- Contact Plating: Gold-plated over nickel
- Body Material: Brass or zinc diecast
- Cable Compatibility: Designed for various coaxial cable types (e.g., RG-58, RG-59, RG-6)
The Amphenol BF15023 BNC connector offers a reliable and versatile solution for RF signal transmission in a wide range of applications. Its quick-disconnect mechanism, durable construction, and impedance-matched design make it a popular choice for both professional and consumer electronics.