EN
  • EN
  • DE

ASC02A18-10P(472)

Part No ASC02A18-10P(472)
Manufacturer Amphenol
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046099-ASC02A18-10P(472)
Categories OEM Parts(A-B)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASC02A18-10P(472) CAD Model

Description

The Amphenol ASC02A18-10P(472) is a circular connector designed for robust and reliable signal and power transmission in demanding environments. This connector is part of Amphenol's extensive line of interconnect solutions, known for their high quality and durability. The (472) likely indicates a specific plating or material.

Applications

  • Industrial automation and control systems
  • Military and aerospace equipment
  • Medical devices
  • Transportation systems (rail, automotive)
  • Test and measurement instruments

Features

  • Number of Contacts: 10 pins, suitable for various signal and power requirements.
  • Contact Material: High-conductivity alloy for efficient signal transfer.
  • Shell Material: Durable metal shell (likely aluminum alloy) provides environmental protection.
  • Sealing: IP67 rated, ensuring dust-tight and waterproof performance.
  • Mating Style: Threaded coupling for secure and reliable connection.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits

  • Reliable Connection: Threaded coupling ensures a secure and stable connection, even in high-vibration environments.
  • Environmental Protection: IP67 rating protects against dust and water ingress, ensuring reliable operation in harsh conditions.
  • Versatility: Suitable for a wide range of applications due to its robust construction and electrical performance.
  • Durability: High-quality materials and construction extend the connector's lifespan, reducing maintenance costs.
  • Easy Installation: User-friendly design simplifies mating and unmating processes.
  • High Performance: Designed for optimal signal and power transmission, ensuring reliable system performance.

Additional Details

The ASC02A18-10P(472) connector is available with various contact plating options to meet specific application requirements. Proper cable selection and termination techniques are crucial for optimal performance. It's designed to withstand a wide range of temperatures and environmental conditions. Amphenol provides comprehensive technical documentation and support to assist with design and implementation. This connector can be used with appropriate cable assemblies to create a complete interconnect solution.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess