EN
  • EN
  • DE

90311-014LF

Part No 90311-014LF
Manufacturer Amphenol
Catalog Rectangular Connectors
Description CONN RCPT HSG 14POS 2.00MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 23 Weeks
Features 14 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm)
Manufacturer AMPHENOL
Series Minitek® 2.00mm
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 90311
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number 609-2743, 90311014LF, 2266-90311-014LF
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908678-90311-014LF
Ultra Librarian 3D Model Ultra Librarian 90311-014LF CAD Model

Description

The Amphenol 90311-014LF is a rectangular connector designed for reliable and efficient signal transmission in various electronic applications. These connectors are known for their robust construction and ability to withstand harsh environments, making them suitable for both industrial and commercial uses.

Applications

  • Industrial automation systems: Used in control panels and machine interfaces for connecting various components.
  • Telecommunications equipment: Employed in networking devices and communication infrastructure for signal routing.
  • Medical devices: Utilized in diagnostic and monitoring equipment to ensure secure and dependable connections.
  • Aerospace applications: Found in avionics systems for connecting sensors and control modules.
  • Automotive industry: Integrated into vehicle electronics for connecting sensors, ECUs (Engine Control Units), and other critical systems.

Features

  • Durable Construction: Made with high-quality materials to ensure longevity and resistance to wear and tear.
  • High Pin Count: Designed to accommodate a large number of connections, enhancing functionality and reducing the need for multiple connectors.
  • Polarization: Prevents mismating, ensuring correct alignment and secure connections.
  • Compact Design: Optimized for space-saving installations without compromising performance.
  • RoHS Compliant: Manufactured in accordance with Restriction of Hazardous Substances (RoHS) directives, making it environmentally friendly.

Benefits

  • Enhanced Reliability: Ensures stable and consistent signal transmission, reducing the risk of system failures.
  • Simplified Installation: Designed for easy and quick assembly, minimizing downtime and labor costs.
  • Increased Efficiency: Facilitates efficient data and power transmission, optimizing system performance.
  • Versatile Application: Suitable for a wide range of industries and applications, providing flexibility in design and implementation.
  • Cost-Effective Solution: Offers a balance of performance and value, providing a reliable connection solution at a competitive price.

Additional Details

The 90311-014LF typically features gold-plated contacts for superior conductivity and corrosion resistance. It may be designed for various mounting styles, including through-hole and surface mount. The connector housing is often made of a high-performance thermoplastic material, offering excellent insulation and durability. Pin spacing and dimensions are precisely engineered to meet industry standards, ensuring compatibility with a wide range of mating connectors and PCBs (Printed Circuit Boards). Specific electrical characteristics, such as voltage and current ratings, should be verified against the manufacturer's datasheet for the intended application.

You May Also Be Interested in

Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5967 $55.8845
80+ $1.3101 $104.8080
120+ $1.2692 $152.3040
165+ $1.2283 $202.6695
215+ $1.1873 $255.2695
285+ $1.0645 $303.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess