EN
  • EN
  • DE

20021121-00016C4LF

Part No 20021121-00016C4LF
Manufacturer Amphenol
Catalog Circular Connectors - Housings
Description CONN HEADER SMD 16POS 1.27MM / Connector Header Surface Mount 16 position 0.050" (1.27mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Amphenol ICC (FCI)
Series Minitek127® 1.27mm
Package Tape & Reel
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.050" (1.27mm)
Number of Positions 16
Number of Rows 2
Row Spacing - Mating 0.050" (1.27mm)
Number of Positions Loaded All
Style Board to Board
Shrouding Unshrouded
Mounting SMD (SMT)
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.120" (3.05mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Thermoplastic
Features Pick and Place
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 1A per Contact
Voltage Rating 125VAC
Contact Finish Thickness - Post 50.0µin (1.27µm)
Base Product Number 20021121
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 609-3697-6,2266-20021121-00016C4LF,2002112100016C4LF,609-3697-1,609-3697-2,10122279-316000RLF
Standard Package 600
Win Source Part Number 1035571-20021121-00016C4LF
Ultra Librarian 3D Model Ultra Librarian 20021121-00016C4LF CAD Model

Description

The Minitek127® 1.27mm is a series of connectors manufactured by Amphenol ICC (FCI).

  • Win Source Part Number: 1035571-20021121-00016C4LF
  • Connector Type: Header
  • Contact Gender: Male Pin
  • Number of Positions: 16
  • Positions Loaded: All
  • Number of Rows: 2
  • Termination Type: Solder
  • Fastening Type: Push-Pull
  • Package: Tape & Reel
  • Voltage Rating: 125VAC
  • Mated Stacking Heights: Not specified
  • Ingress Protection: Not specified
  • Material Flammability Rating: Not specified
  • Applications: Not specified
  • Standard Package: 600
  • Mounting Type: SMD (SMT)
  • Insulation Material: Thermoplastic
  • Style: Board to Board
  • Pitch - Mating: 0.050" (1.27mm)
  • Contact Finish - Mating: Gold with a thickness of 10.0µin (0.25µm)
  • Contact Finish - Post: Tin with a thickness of 50.0µin (1.27µm)
  • Insulation Color: Black
  • Shrouding: Unshrouded
  • Row Spacing - Mating: 0.050" (1.27mm)
  • Contact Length - Mating: 0.120" (3.05mm)
  • Contact Length - Post: Not specified
  • Overall Contact Length: Not specified
  • Insulation Height: Not specified
  • Contact Shape: Square
  • Temperature Range - Operating: -55°C ~ 125°C
  • Alternative Parts (Cross-Reference): 20021221-00016C4LF, 20021221-00012C4LF, M50-3600842, 20021221-00020C4LF, M50-3600642, M50-360074220021121-00016C4LF
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): 1A per Contact
  • REACH Status: REACH Affected
  • HTSUS: 8536.69.4040
  • Other Names: 609-3697-6, 2266-20021121-00016C4LF, 2002112100016C4LF, 609-3697-1, 609-3697-2, 10122279-316000RLF
  • Base Product Number: 20021121

You May Also Be Interested in

TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1061 $55.3050
115+ $0.9076 $104.3740
175+ $0.8792 $153.8600
240+ $0.8508 $204.1920
305+ $0.8225 $250.8625
410+ $0.7374 $302.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess