EN
  • EN
  • DE

10078550-101LF

Part No 10078550-101LF
Manufacturer Amphenol
Catalog Backplane Connectors
Description CONN RCPT HD 108POS EDGE MNT / 108 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black High Density (HDC, HDI, HPC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors>Specialized
Manufacturer Amphenol ICC (FCI)
Packaging Tube
Product Status Obsolete
Connector Usage Backplane
Connector Type Receptacle, Female Sockets
Connector Style High Density (HDC, HDI, HPC)
Number of Positions 108
Number of Positions Loaded All
Pitch 0.142" (3.60mm)
Number of Rows 18
Number of Columns 6
Mounting Board Edge, Through Hole, Right Angle
Termination Press-Fit
Contact Layout, Typical 72 Signal Pairs, 72 Ground
Contact Finish Gold or Gold, GXT™
Color Black
Material Flammability Rating UL94 V-0
Base Product Number 10078550
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 25
Win Source Part Number 1333326-10078550-101LF
Ultra Librarian 3D Model Ultra Librarian 10078550-101LF CAD Model

Description

The 10078550-101LF is a specialized backplane connector manufactured by Amphenol ICC (FCI).

  • Win Source Part Number: 1333326
  • Packaging: tube
  • Number of Positions: 108
  • Pitch: 0.142 inches
  • Color: black
  • Connector Type: receptacle
  • Contact Gender: female sockets
  • Positions Loaded: all
  • Number of Rows: 18
  • Termination: press-fit
  • Contact Finish: gold or gold, GXT
  • Connector Style: High Density (HDC, HDI, HPC)
  • Voltage Rating: -
  • Material Flammability Rating: UL94 V-0
  • Standard Package: 25
  • Mounting Type: board edge, through hole, right angle
  • Usage: backplane connector
  • Number of Columns: 6
  • Contact Layout: 72 signal pairs and 72 ground
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: affected
  • HTSUS: 8536.69.4040
  • Status: obsolete
  • RoHS Compliance: yes

You May Also Be Interested in

Oupiin
DIN41612, MALE, HALF Q TYPE, 20 / 32 Position Din Connector Header, Male Pins Gold Through Hole
Lowest to $0.3857
TE Connectivity
CONN KEYING PLUG SIZE 16 & 20 / Connector Keying Plug For M Series Size 16 and 20
Lowest to $0.6121
Amphenol
PWRBLADE ULTRA RAP STB / 43 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Lowest to $48.9628
TE Connectivity
CONN DIN PLUG 48POS PCB RA GOLD / 48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Lowest to $4.3224
TE Connectivity
CONN RCPT HSG HARD METRIC 6P GRY
Need more? Email Us
Amphenol
CONN RCPT 96POS EDGE MNT / 96 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Need more? Email Us
TE Connectivity
CONN DIN RCPT 32POS PCB GOLD / 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Need more? Email Us
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Need more? Email Us
Amphenol
PWRBLADE+ R/A PF REC
Lowest to $32.6415

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess