EN
  • EN
  • DE

SC000706

Part No SC000706
Manufacturer Amphenol Sine Systems Corp
Catalog Rectangular Connectors
Description 2.4MM, FEMALE SURESOCKET MACHINE / Socket Contact Gold 18-20 AWG Crimp Machined
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Contacts
Mfr Amphenol Sine Systems Corp
Series SURESOCKET™
Package Bag
Type Machined
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 18-20 AWG
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number SC00070
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Names 889-SC000706
Standard Package 200
Win Source Part Number 1162380-SC000706
Ultra Librarian 3D Model Ultra Librarian SC000706 CAD Model

Description

The Amphenol Sine Systems Corp SC000706 is a connector designed for heavy-duty industrial applications. It ensures a reliable and secure connection in harsh environments, providing optimal performance for power and signal transmission.

Applications

  • Heavy Equipment
  • Industrial Machinery
  • Automation Systems
  • Transportation
  • Marine Applications

Features

  • Environmentally sealed for protection against dust, water, and chemicals
  • High current carrying capacity
  • Durable construction for long-lasting performance
  • Vibration resistant design
  • Easy to install and maintain

Benefits

  • Ensured reliable connection in harsh environments
  • Reduced downtime due to connector failure
  • Increased safety through secure and protected connections
  • Lower maintenance costs
  • Improved overall system performance

The SC000706 connector is built to withstand extreme temperatures, vibration, and exposure to corrosive substances. Its rugged design ensures that it maintains a reliable connection even under the most demanding conditions. The connector's high current carrying capacity makes it suitable for power applications, while its environmental sealing protects against ingress of dust and water, meeting stringent IP ratings. The vibration-resistant design prevents loosening or disconnections, ensuring uninterrupted operation. Ease of installation and maintenance further reduces downtime and lowers operational costs. This connector is widely used in industries such as transportation, marine, and industrial automation. Its robust construction and reliable performance make it an ideal choice for critical applications where connection integrity is paramount. The Amphenol Sine Systems SC000706 connector provides a durable and dependable solution for power and signal transmission in challenging environments.

You May Also Be Interested in

Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess