Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Mfr Amphenol PCD
Series FXP FlexiPlug®
Package Bulk
Type Plug, Female Sockets
Number of Positions 20
Positions Per Level 10
Number of Levels 2
Pitch 0.200" (5.08mm)
Plug Wire Entry 90°
Termination Style Screw with Captive Plate
Mounting Type Free Hanging (In-Line)
Current - UL 15 A
Voltage - UL 300 V
Wire Gauge or Range - AWG 12-26 AWG
Color Black
Temperature Range - Operating 105°C
Contact Mating Finish Tin
Features Retention Latches (Non-Wire Side)
Material Flammability Rating UL94 V-0
Torque - Screw 1.13 Nm (10.0 Lb-In)
Wire Strip Length 7.87mm
Contact Material Copper Alloy
Housing Material Polyphenylene Oxide (PPO)
Insulation Height 0.690" (17.53mm)
Base Product Number FXPT202
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Standard Package 100
Win Source Part Number 978886-FXPT20200
Ultra Librarian 3D Model Ultra Librarian FXPT20200 CAD Model

Description

The FXP FlexiPlug® series plug is a female socket terminal block designed for use in electronic equipment from Amphenol PCD.

  • Positions: 20
  • Positions per Level: 10
  • Levels: 2
  • Pitch: 0.200 inches
  • Wire Entry: 90 degrees
  • Termination Style: Screw with a captive plate
  • Housing Material: Copper alloy and polyphenylene oxide (PPO) with a UL94 V-0 flammability rating
  • Color: Black
  • Contact Mating Finish: Tin
  • Retention Latches: Yes (non-wire side)
  • Packaging: Bulk

You May Also Be Interested in

Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB345-20
Altech corporation
CONN TERM BLK GROUND 10-22AWG / Terminal Block Connector 2 Position Ground, Earth Green, Yellow 10-22 AWG
Need more? Email Us
ECAD model for CGT4N
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB345-16L3
Eaton Bussmann
BARRIER STRIP
Need more? Email Us
ECAD model for KUSC6-WWC
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
ECAD model for TB100-34
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB300-11B
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB200HB-12BS
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
ECAD model for TB100-07L1
Eaton Bussmann
SPECIAL TERM. BLOCK 6CKT
Need more? Email Us
ECAD model for KUXSC6S2093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention