EN
  • EN
  • DE

SFV35R-1STBE1LF

Part No SFV35R-1STBE1LF
Manufacturer Amphenol FCI
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amphenol FCI
Win Source Part Number 319435-SFV35R-1STBE1LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFV35R-1STBE1LF CAD Model

Description

The SFV35R-1STBE1LF is a connector manufactured by Amphenol FCI. It's designed to provide a robust and reliable connection for various electronic applications. This connector is engineered for signal integrity and durability, making it suitable for demanding environments where consistent performance is crucial.

Applications:

  • Telecommunications Equipment: Used for connecting various modules within communication systems.
  • Data Storage Devices: Employed in hard drives, SSDs, and other storage solutions.
  • Industrial Automation: Found in control systems, sensors, and robotic equipment.
  • Medical Devices: Utilized in diagnostic and monitoring equipment.
  • Automotive Electronics: Integrated into various automotive systems.

Features:

  • High Density Configuration: Allows for a large number of connections in a compact space.
  • Robust Construction: Provides durability and resistance to vibration and shock.
  • Polarization Features: Ensures correct mating and prevents misconnections.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Lead-Free Finish: Compliant with environmental regulations.

Benefits:

  • Reliable Connection: Ensures consistent signal transmission and power delivery.
  • Space Saving Design: Enables compact equipment designs.
  • Easy Assembly: SMT compatibility simplifies manufacturing processes.
  • Durable Performance: Withstands harsh environmental conditions.
  • Environmentally Compliant: Meets RoHS and other environmental standards.

Additional Details:

The SFV35R-1STBE1LF connector typically features a specific number of contacts or pins, a defined pitch (distance between pins), and a current/voltage rating that determines its power handling capabilities. Its housing material is chosen for its electrical insulation properties and mechanical strength. The connector's mating force and unmating force are also specified, ensuring a secure and reliable connection. Detailed dimensional drawings and electrical characteristics can be found in the manufacturer's datasheet. When selecting this connector, it's important to consider the application's specific requirements for signal integrity, current carrying capacity, and environmental conditions. Always refer to the datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess