EN
  • EN
  • DE

PSASM2130331TR

Part No PSASM2130331TR
Manufacturer Amphenol FCI
Catalog OEM Parts (O - R)
Description Sas Pcie, 12G, 68Pin, Plug, R/a, Smt / Tap/rl
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086060-PSASM2130331TR
Categories OEM Parts(O-R)
Manufacturer Amphenol FCI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSASM2130331TR CAD Model

Description

The PSASM2130331TR is a surface mount connector manufactured by Amphenol FCI. This connector is designed for various board-to-board or wire-to-board applications, providing a reliable electrical connection in a compact form factor.

Applications

  • Industrial equipment: Used for interconnecting PCBs in industrial control systems, ensuring reliable communication and power delivery.
  • Telecommunications equipment: Connects various modules in telecommunications devices, providing stable and secure connections.
  • Consumer electronics: Employed in devices such as smartphones, tablets, and laptops for interconnecting internal components.
  • Automotive electronics: Utilized in automotive control units and infotainment systems to facilitate communication between different modules.
  • Medical devices: Provides reliable connections in medical equipment, ensuring accurate data transmission and power delivery.

Features

  • Surface mount technology (SMT): Designed for automated assembly, enabling efficient manufacturing processes.
  • Compact design: Offers a small footprint, allowing for high-density board layouts.
  • High-temperature resistance: Withstands high temperatures during reflow soldering, ensuring reliable connections.
  • Durable construction: Provides robust mechanical performance, ensuring long-term reliability.
  • RoHS compliant: Meets environmental regulations, ensuring the product is free from hazardous substances.

Benefits

  • Efficient assembly: SMT design allows for automated assembly, reducing manufacturing costs.
  • Space savings: Compact size enables high-density board layouts, maximizing board real estate.
  • Reliable connections: Durable construction ensures stable and secure electrical connections.
  • High-temperature performance: Withstands high temperatures during soldering, ensuring reliable assembly.
  • Environmentally friendly: RoHS compliance ensures the product is environmentally responsible.

Additional Details

The PSASM2130331TR is typically made of high-performance plastic materials and features gold-plated contacts for enhanced conductivity and corrosion resistance. The connector's dimensions, pin count, and pitch are specified in the product datasheet. It is designed to withstand multiple mating cycles and provide consistent performance over a wide range of operating conditions. It also typically conforms to industry standards for connector performance and reliability. This connector is commonly used in applications where reliable and compact board-to-board or wire-to-board connections are essential.

You May Also Be Interested in

Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Microchip Technology
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,396 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess