EN
  • EN
  • DE

17-300380

Part No 17-300380
Catalog Fiber Optic Connectors - Adapters
Description CONN COUPLER RCPT LC-LC DUPLEX
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Coupler
Convert From (Adapter End) LC Receptacle
Convert To (Adapter End) LC Receptacle
Simplex/Duplex Duplex
Mode Singlemode
Mounting Type Panel Mount, Bulkhead
Housing Material Zinc Die Cast
Ferrule Material Ceramic
Features Protective Cap
Color Silver
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1625840-17-300380
Ultra Librarian 3D Model Ultra Librarian 17-300380 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
DUPLEX LC SR./SR. FIBER ADAPTER
Need more? Email Us
Broadcom Limited
CONN COUPLER RCPT POF-POF DUPLEX
Lowest to $2.4479
JAE Electronics
CONN COUPLER RCPT FC-FC SIMPLEX
Need more? Email Us
Tripp Lite
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
Panduit Corp
SC SIMPL (EI) ADAPTER (EI) MODUL
Need more? Email Us
Switchcraft Inc.
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
Panduit Corp
SC DUPL (AQ) ADAPTER (BL) MODULE
Need more? Email Us
TE Connectivity
CONN COUPLER RCPT LC-LC DUPLEX
Lowest to $28.9575
Panduit Corp
SC SIMPL (AQ) ADAPTER (BL) MODUL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess