EN
  • EN
  • DE

NH0570500000G

Part No NH0570500000G
Manufacturer Amphenol Anytek
Catalog Terminal Blocks
Description TERM BLOCK 5POS 66DEG 5MM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 9 Weeks
Features 5 Position Wire to Board Terminal Block 66° (114°) Angle with Board 0.197" (5.00mm) Through Hole
Manufacturer Amphenol Anytek
Series NH
Package Bulk
Operating Temperature Range -40°C ~ 115°C
Mounting Through Hole
Family Name NH05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number NH05705000J0G, NH05705000J0G-ND
Quantity per package 280
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887249-NH0570500000G
Ultra Librarian 3D Model Ultra Librarian NH0570500000G CAD Model

Description

The NH0570500000G is a 5.08mm pitch terminal block manufactured by Amphenol Anytek. These terminal blocks are designed for connecting wires in a secure and organized manner in various electrical and electronic applications.

Applications:

  • Industrial Control Systems: Used for connecting wires in control panels, PLCs, and other industrial automation equipment.
  • Power Supplies: Provides connection points for input and output wiring in power supply units.
  • Lighting Systems: Used for connecting wires in lighting fixtures and control systems.
  • HVAC Systems: Connects wires in heating, ventilation, and air conditioning equipment.
  • Security Systems: Provides connection points for sensors, alarms, and control devices in security systems.

Features:

  • 5.08mm Pitch: Standard pitch for easy compatibility with other components and wiring systems.
  • Screw Terminal: Uses a screw-down mechanism to secure wires, providing a reliable connection.
  • Polyamide Insulator: Provides electrical insulation and mechanical strength.
  • 5 Positions: Features 5 positions for connecting multiple wires.
  • Through-Hole Mounting: Designed for through-hole mounting on PCBs.
  • Green Color: Typically green in color for easy identification.

Benefits:

  • Secure Wire Connection: Screw terminal provides a secure and reliable connection.
  • Easy Installation: Through-hole mounting simplifies installation on PCBs.
  • Organized Wiring: Helps organize and manage wiring in electrical systems.
  • Durable Construction: Polyamide insulator provides mechanical strength and electrical insulation.
  • Standardized Pitch: 5.08mm pitch ensures compatibility with other components.

Additional Details:

The NH0570500000G terminal block is designed to handle a specific voltage and current rating, which should be verified based on the application requirements. The wire gauge that can be accommodated by the terminal block is also an important consideration. The material of the screw is typically steel or a similar metal to ensure a strong and reliable connection. It complies with RoHS standards.

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 14CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.562\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess