EN
  • EN
  • DE

MS27497E10F35PA

Part No MS27497E10F35PA
Manufacturer Amphenol Aerospace Operations
Catalog Circular Connectors - Assemblies
Description RECEPT / Position Circular Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Amphenol Aerospace Operations
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 785140-MS27497E10F35PA
Ultra Librarian 3D Model Ultra Librarian MS27497E10F35PA CAD Model

Description

The MS27497E10F35PA is a circular connector manufactured by Amphenol Aerospace Operations. It is part of the MIL-DTL-38999 Series III family, known for its high reliability and performance in harsh environments. This connector is designed for applications requiring secure and robust electrical connections, particularly in aerospace and defense industries.

Applications:

  • Aerospace: Used in aircraft avionics, engine controls, and communication systems.
  • Military: Employed in military vehicles, communication equipment, and weapon systems.
  • Industrial: Found in industrial automation equipment, robotics, and process control systems.
  • Transportation: Utilized in railway systems and other transportation applications.
  • Medical: Incorporated into medical devices and diagnostic equipment.

Features:

  • MIL-DTL-38999 Series III compliant: Meets stringent military specifications for performance and reliability.
  • Bayonet coupling: Provides quick and secure mating and unmating.
  • Environmental sealing: Protects against moisture, dust, and other contaminants.
  • EMI/RFI shielding: Minimizes electromagnetic interference and radio frequency interference.
  • High density contact arrangement: Allows for a large number of contacts in a compact size.
  • Durable construction: Made from high-quality materials for long-lasting performance.

Benefits:

  • Reliable connection: Ensures a secure and stable electrical connection.
  • Environmental protection: Protects against harsh environmental conditions.
  • EMI/RFI protection: Minimizes interference from electromagnetic and radio frequency sources.
  • Space-saving design: High density contact arrangement maximizes space utilization.
  • Easy to use: Bayonet coupling allows for quick and easy mating and unmating.

Additional Details:

The MS27497E10F35PA features a shell size of 10 and accommodates 35 contacts. It is typically made from aluminum alloy with a passivated or cadmium plating for corrosion resistance. The contacts are usually gold-plated to ensure reliable electrical performance. The connector is designed to withstand high levels of shock and vibration. It is important to consult the datasheet for detailed specifications, including pinout diagrams, electrical characteristics, and environmental ratings. Amphenol Aerospace Operations provides comprehensive documentation and support for this circular connector.

You May Also Be Interested in

Amphenol Industrial Operations
CONN PLUG MALE 18POS GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 3POS SOLDER CUP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB RECEPT
Need more? Email Us
Molex, LLC
CONN PLUG FMALE 4P SILVER SCREW
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Bulgin
CONN PLUG MALE 2POS NICKEL SCREW
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
LEMO
CONN RCPT FMALE 40P SOLDER CUP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG FMALE 10POS GOLD CRIMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess