EN
  • EN
  • DE

LJT06RT-25-35P

Part No LJT06RT-25-35P
Manufacturer Amphenol Aerospace Operations
Catalog Unclassified
Description PLUG
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Amphenol Aerospace Operations
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 465790-LJT06RT-25-35P
Ultra Librarian 3D Model Ultra Librarian LJT06RT-25-35P CAD Model

Description

The LJT06RT-25-35P is a robust and reliable circular connector manufactured by Amphenol Aerospace Operations. It's designed for demanding applications requiring high performance and durability in harsh environments. This connector is part of the LJT series, known for its threaded coupling, environmental sealing, and resistance to vibration and shock.

Applications

  • Aerospace and military applications
  • Industrial automation and control systems
  • Transportation equipment
  • Marine environments
  • Any application requiring a secure and environmentally protected connection

Features

  • Threaded coupling mechanism for secure and reliable connection
  • Environmental sealing to protect against moisture, dust, and other contaminants
  • Durable aluminum alloy construction with various plating options for corrosion resistance
  • Multiple contact arrangements to accommodate a wide range of signal and power requirements
  • Operating temperature range suitable for harsh environments
  • High vibration and shock resistance
  • RoHS compliant

Benefits

  • Ensures reliable signal and power transmission in harsh environments
  • Reduces downtime and maintenance costs due to its robust construction and environmental sealing
  • Provides a secure and stable connection, preventing accidental disconnections
  • Offers flexibility in design with a variety of contact arrangements and plating options
  • Meets industry standards for performance and safety
  • Long service life

Additional Details

The LJT06RT-25-35P connector typically features a shell size of 25 and a specific contact arrangement (35P), indicating the number and type of contacts. The 'RT' designation likely refers to a specific shell style or plating. Detailed specifications, including voltage rating, current rating per contact, insulation resistance, and mating cycles, can be found in the manufacturer's datasheet. The aluminum alloy shell is often plated with cadmium or other materials to enhance corrosion resistance. It's crucial to consult the official Amphenol Aerospace Operations datasheet for the LJT06RT-25-35P to determine the exact specifications and performance characteristics for a given application. The insert arrangement will also define the AWG wire size accepted, further solidifying its usefulness for specific projects.

Proper mating and unmating procedures should be followed to ensure the longevity and reliability of the connector. Appropriate torque values for the threaded coupling are also specified in the datasheet.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Need more? Email Us
Others
Need more? Email Us
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us
Others
Lowest to $2.6126

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess