EN
  • EN
  • DE

AML8726-MX-D

Part No AML8726-MX-D
Manufacturer Amlogic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amlogic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817101-AML8726-MX-D
Ultra Librarian 3D Model Ultra Librarian AML8726-MX-D CAD Model

Description

The AML8726-MX-D is a System-on-Chip (SoC) designed by Amlogic, primarily aimed at media player and smart TV applications. It integrates a dual-core ARM Cortex-A9 processor with a Mali-400 MP2 GPU, providing a balance of processing power and graphics performance for multimedia tasks.

Applications:

  • Smart TVs: Powers the core functionality of smart televisions, including video decoding, user interface rendering, and network connectivity.
  • Set-Top Boxes (STBs): Used in set-top boxes to decode and display video content from various sources, such as cable, satellite, and internet streaming services.
  • Media Players: Forms the heart of media players, enabling playback of various video and audio formats from local storage or network streams.
  • Digital Signage: Drives digital signage displays, allowing for the playback of advertising content and informational videos.
  • OTT (Over-The-Top) Devices: Integrated into OTT devices, providing streaming video and audio services to TVs.

Features:

  • Dual-Core ARM Cortex-A9 Processor: Offers sufficient processing power for running applications and decoding video content.
  • Mali-400 MP2 GPU: Provides graphics acceleration for smooth video playback and user interface rendering.
  • Video Decoding: Supports a wide range of video codecs, including H.264, MPEG4, and VP8.
  • HDMI Output: Enables connection to high-definition displays.
  • Connectivity: Integrates various connectivity options, such as Ethernet, Wi-Fi, and USB.
  • Android Operating System Support: Designed to run the Android operating system, providing access to a vast ecosystem of applications.

Benefits:

  • Smooth Video Playback: The dual-core processor and Mali-400 GPU ensure smooth playback of high-definition video content.
  • Versatile Media Support: Supports a wide range of video and audio formats.
  • Connectivity Options: Provides various connectivity options for accessing content from different sources.
  • Android Ecosystem: Enables access to a vast ecosystem of applications and services.
  • Cost-Effective Solution: Offers a balance of performance and features at a competitive price point.

Additional Details:

The AML8726-MX-D supports various memory configurations, including DDR3 SDRAM. It integrates a comprehensive set of peripherals, including USB ports, Ethernet controllers, and HDMI transmitters. It also includes security features such as DRM (Digital Rights Management) to protect copyrighted content. Further technical specifications and details can be found in the Amlogic datasheet for the AML8726-MX family.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess