EN
  • EN
  • DE

LP62S16256GU-55LLTF

Part No LP62S16256GU-55LLTF
Manufacturer Amic
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828163-LP62S16256GU-55LLTF
Ultra Librarian 3D Model Ultra Librarian LP62S16256GU-55LLTF CAD Model

Description

The LP62S16256GU-55LLTF, manufactured by AMIC, is a high-speed, low-power Static RAM (SRAM) designed for various applications requiring rapid data access and minimal energy consumption. This SRAM is particularly suitable for embedded systems, cache memory, portable devices, and networking equipment.

Applications:

  • Embedded Systems
  • Cache Memory
  • Portable Devices (e.g., handheld gaming consoles, mobile phones)
  • Networking Equipment (e.g., routers, switches)
  • Industrial Control Systems

Features:

  • High-Speed Access Time: Boasts a fast access time of 55ns, enabling quick data retrieval and processing, which is essential for performance-critical applications.
  • Low Power Consumption: Optimized for low power operation, significantly extending battery life in portable devices and reducing overall system power requirements.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying system design and reducing the need for complex power management circuitry.
  • TTL Compatible Inputs and Outputs: Features TTL compatible inputs and outputs, ensuring easy interfacing with other logic devices and components.
  • Three-State Output: Equipped with a three-state output, offering flexibility in memory organization and allowing multiple devices to share the same bus.
  • Data Retention Capability: Provides excellent data retention capability, ensuring data integrity is maintained even when the power supply is temporarily interrupted.
  • Operating Temperature Range: Designed to operate within a specified temperature range, ensuring reliable performance in diverse environmental conditions.
  • Package: Available in a compact package, making it suitable for applications where space is constrained.

Benefits:

  • Enhanced System Performance: The rapid access time significantly enhances system performance by minimizing memory latency and enabling faster data processing.
  • Extended Battery Life: The low power consumption characteristics extend battery life in portable devices, making it ideal for mobile applications.
  • Simplified Integration: The single power supply and TTL compatible I/O simplify system design and reduce the complexity of integrating the memory into existing systems.
  • Improved Data Reliability: The excellent data retention capability ensures that data remains intact even in the event of power interruptions, enhancing overall system reliability.
  • Versatile Application: Suitable for a broad spectrum of applications, from embedded systems to portable devices, making it a versatile memory solution.

Additional Details:

The LP62S16256GU-55LLTF is organized as 256K x 16 bits. This SRAM offers a cost-effective and dependable memory solution for applications demanding high-speed access and low power usage. It supports standard memory operations, including read and write cycles, and is engineered for straightforward incorporation into various system architectures. The robust design and excellent data retention features make it a solid choice for critical data storage needs.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.2460 $60.2460
3+ $49.4328 $148.2984
4+ $47.8875 $191.5500
5+ $46.3432 $231.7160
7+ $44.7978 $313.5846
9+ $40.1640 $361.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess