EN
  • EN
  • DE

A25L5120-UF

Part No A25L5120-UF
Manufacturer Amic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816291-A25L5120-UF
Ultra Librarian 3D Model Ultra Librarian A25L5120-UF CAD Model

Description

The A25L5120-UF is a 512K-bit CMOS serial Flash memory device, manufactured by Amic. It features advanced write protection mechanisms and a high-speed SPI-compatible bus interface. This memory is commonly used for storing firmware, configuration data, and other non-volatile data in a variety of electronic devices.

Applications:

  • Embedded Systems: Used as storage for firmware and configuration data in microcontroller-based systems.
  • Consumer Electronics: Found in devices like digital cameras, MP3 players, and set-top boxes for storing code and settings.
  • Networking Equipment: Employed in routers, modems, and network interface cards to store boot code and configuration parameters.
  • Industrial Control: Used in programmable logic controllers (PLCs) and other industrial devices for storing application code and data.
  • Medical Devices: Integrated into medical instruments and monitoring systems for storing calibration data and program code.

Features:

  • 512K-bit (64K-byte) capacity: Provides sufficient storage for various embedded applications.
  • SPI interface: Supports standard SPI modes for easy integration with microcontrollers.
  • High-speed operation: Enables fast read and write operations for improved system performance.
  • Low power consumption: Minimizes energy consumption in battery-powered devices.
  • Write protection: Offers hardware and software write protection mechanisms to prevent accidental data corruption.
  • Sector erase: Allows erasing data in 4KB sectors for efficient memory management.
  • Page program: Enables programming data in 256-byte pages for faster write operations.

Benefits:

  • Non-volatile storage: Retains data even when power is removed, ensuring reliable data storage.
  • Easy to use: The SPI interface simplifies integration with microcontrollers and other digital systems.
  • Fast data transfer: High-speed operation improves system performance.
  • Data protection: Write protection mechanisms prevent accidental data corruption.
  • Efficient memory management: Sector erase and page program features allow efficient memory utilization.

Additional Details:

The A25L5120-UF typically operates over a wide voltage range (e.g., 2.7V to 3.6V). It's available in various package options, including SOIC, TSSOP, and WSON. The device supports different SPI modes, including SPI Mode 0 and SPI Mode 3. The memory array is organized into sectors and pages for efficient memory management. It also incorporates features such as deep power-down mode to further reduce power consumption. Data is written to the memory using page programming, and entire sectors can be erased using sector erase commands. This device is useful for storing boot code, configuration data, and user settings.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Others
Lowest to $0.3269

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess