EN
  • EN
  • DE

SG310

Part No SG310
Manufacturer Ametherm
Catalog Inrush Current Limiters (ICL)
Description ICL 5 OHM 15% 4A 15.24MM / Inrush Current Limiter 5 Ohms ±15% 4 A 0.600" (15.24mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Inrush Current Limiters (ICL)
Mfr Ametherm
Series SURGE-GARD™
Package Bulk
R @ 25°C 5 Ohms
Tolerance ±15%
Current - Steady State Max 4 A
R @ Current 150 mOhms
Diameter 0.600" (15.24mm)
Lead Spacing 0.310" (7.87mm)
Approval Agency CSA, UR
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Standard Package 500 pcs
Win Source Part Number 1383421-SG310
Ultra Librarian 3D Model Ultra Librarian SG310 CAD Model

Description

The SG310 is an inrush current limiter (ICL) from the SURGE-GARD™ series. It is designed to limit the inrush current during the startup of electronic circuits.

  • Tolerance: ±15%
  • Steady State Current: 4A (Max)
  • Resistance (25°C): 5 Ohms
  • Resistance @ Specified Current: 150 mOhms
  • Package: Bulk
  • Lead Spacing: 0.310" (7.87mm)
  • Diameter: 0.600" (15.24mm)
  • ECCN: EAR99
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Approvals: CSA, UR

You May Also Be Interested in

Songtian Electronics Co., LTD.
ICL 20 OHM 20% 4A 15MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 50 OHM 25% 1.6A 11.4MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 2.5 OHM 20% 5A 11MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 3 OHM 20% 2A 7MM
Lowest to $0.0481
Songtian Electronics Co., LTD.
ICL 10 OHM 20% 1A 7MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 1 OHM 20% 5A 11MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 20 OHM 20% 2A 11MM
Need more? Email Us
EPCOS (TDK)
ICL 1 OHM 20% 11.5A 15MM
Need more? Email Us
Songtian Electronics Co., LTD.
ICL 5 OHM 20% 2A 7MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess