EN
  • EN
  • DE

600S3R3AT250T

Part No 600S3R3AT250T
Manufacturer American Technical Ceramics
Catalog Custom Parts (0 - A)
Description Cap Ceramic 3.3pF 250V C0G 0.05pF Pad SMD 0603 125C Ultra Low ESR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1191497-600S3R3AT250T
Categories Custom Parts
Manufacturer American Technical Ceramics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 600S3R3AT250T CAD Model

Description

The American Technical Ceramics (ATC) 600S3R3AT250T is a high-performance, single-layer ceramic capacitor designed for demanding applications requiring exceptional stability and reliability. ATC is a leading manufacturer of ceramic capacitors, known for their high-quality components used in various industries.

Applications:

  • RF and Microwave circuits.
  • Medical devices.
  • Aerospace and defense applications.
  • Test and measurement equipment.
  • High-frequency filtering and tuning.

Features:

  • High Q factor for low insertion loss.
  • Stable performance over temperature.
  • Low ESR (Equivalent Series Resistance).
  • Excellent reliability and long life.
  • Surface mount design for easy integration.

Benefits:

  • Improved circuit performance and efficiency.
  • Precise and stable tuning in RF applications.
  • Reduced noise and signal distortion.
  • Enhanced reliability in harsh environments.
  • Simplified assembly process.

Additional Details:

The 600S3R3AT250T features a capacitance value of 3.3 pF (picofarads) with a voltage rating of 250V. It is a surface-mount device (SMD) designed for automated assembly. The capacitor's ceramic construction ensures high stability and low losses at high frequencies. These capacitors are often used in critical applications where performance and reliability are paramount. ATC's stringent manufacturing processes ensure consistent quality and adherence to industry standards. Specifications should always be verified with the manufacturer's datasheet before use in any design.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Voltage Multipliers Inc.
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess