EN
  • EN
  • DE

100B100JT500XT1K

Part No 100B100JT500XT1K
Manufacturer American Technical Ceramics
Catalog Ceramic Capacitors
Description CAP CER 10PF 500V P90 1111
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 23 Weeks
Features ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)
Manufacturer American Technical Ceramics
Series Porcelain Superchip® ATC 100B
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C
Mounting Surface Mount, MLCC
Package 1111 (2828 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number ATC100B100JT500XT, 1284-100B100JT500XT1KTR, 100B100JT500XT/500, 100B100JT500XT, 1284-100B100JT500XT1KCT, 1284-1533-6, 1284-100B100JT500XT1KDKR, 1284-1533-6-ND, 1284-1533-1, 1284-1533-2, 1284-1533-2-ND, 1284-1533-1-ND, 100B100JT500XT\\500
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853592-100B100JT500XT1K
Ultra Librarian 3D Model Ultra Librarian 100B100JT500XT1K CAD Model

Description

This ceramic capacitor with part number 853592-100B100JT500XT1K is manufactured by American Technical Ceramics.

  • Series: Porcelain Superchip® ATC 100B
  • Operating Temperature: -55°C to 175°C
  • Capacitance Tolerance: ±5%
  • Voltage Rating: 500V
  • Package Size: 1111 (2828 Metric)
  • Mounting Type: Surface Mount, MLCC
  • Category: Capacitors
  • ECCN: EAR99
  • Production Lead Time: 23 weeks
  • MSL Level: 1 (Unlimited)
  • Packaging: Reel - TR
  • Quantity per Package: 500
  • HTSUS Code: 8532.24.0020

You May Also Be Interested in

Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4144 $61.8016
32+ $3.6221 $115.9072
50+ $3.5089 $175.4450
69+ $3.3957 $234.3033
88+ $3.2825 $288.8600
118+ $2.9429 $347.2622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess