EN
  • EN
  • DE

100B0R5BT500XT1K

Part No 100B0R5BT500XT1K
Manufacturer American Technical Ceramics
Catalog Ceramic Capacitors
Description CAP CER 0.5PF 500V P90 1111
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 24 Weeks
Features 0.5 pF ±0.1pF 500V Ceramic Capacitor P90 1111 (2828 Metric)
Manufacturer American Technical Ceramics
Series Porcelain Superchip® ATC 100B
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C
Mounting Surface Mount, MLCC
Package 1111 (2828 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 1284-1633-2, 1284-100B0R5BT500XT1KDKR, 1284-1633-1, 1284-1633-6, 100B0R5BT500XT/500, 100B0R5BT500XT\\500, 1284-100B0R5BT500XT1KTR, 1284-1633-6-ND, 100B0R5BT500XT, 1284-100B0R5BT500XT1KCT, 1284-1633-1-ND, 1284-1633-2-ND, ATC100B0R5BT500XT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904904-100B0R5BT500XT1K
Ultra Librarian 3D Model Ultra Librarian 100B0R5BT500XT1K CAD Model

Description

The American Technical Ceramics Porcelain Superchip ATC 100B is a 0.5 pF ceramic capacitor with a tolerance of ±0.1pF and a maximum voltage rating of 500V.

  • Capacitance: 0.5 pF
  • Tolerance: ±0.1pF
  • Voltage Rating: 500V
  • Mounting Type: Surface Mount
  • Package: 1111 (2828 Metric)
  • Packaging: Reel
  • Series: ATC 100B
  • Operating Temperature: -55°C to 175°C
  • RoHS Compliant: Yes
  • Estimated Production Lead Time: 24 weeks

You May Also Be Interested in

TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8509 $59.8689
50+ $2.3393 $116.9650
77+ $2.2661 $174.4897
106+ $2.1930 $232.4580
137+ $2.1200 $290.4400
183+ $1.9007 $347.8281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess