EN
  • EN
  • DE

APC-817C1-SL

Part No APC-817C1-SL
Manufacturer American Bright Optoelectronics Corporation
Catalog Optoisolators - Transistor, Photovoltaic Output
Description DIP4, DC INPUT, PHOTO TRANSISTOR / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr American Bright Optoelectronics Corporation
Series APC-817
Package Cut Tape (CT),,Tube
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 200% @ 5mA
Current Transfer Ratio (Max) 400% @ 5mA
Rise / Fall Time (Typ) 3µs, 4µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 35V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.24V
Current - DC Forward (If) (Max) 60 mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -55°C ~ 110°C
Mounting SMD (SMT)
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Base Product Number APC-817
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Other Names 754-APC-817C1-SLDKR,754-APC-817C1-SLCT,754-APC-817C1-SL,2007-APC-817C1-SLCT,2007-APC-817C1-SLDKR,754-APC-817C1-SLDKR-ND,754-APC-817C1-SLCTINACTIVE-ND,2007-APC-817C1-SL-ND,754-APC-817C1-SLCT-ND,754-APC-817C1-SLDKRINACTIVE,754-APC-817C1-SLCTINACTIVE,754-APC-817C1-SLDKRINACTIVE-ND,2007-APC-817C1-SL,2007-APC-817C1-SLTR,754-APC-817C1-SL-ND
Standard Package 1,500
Win Source Part Number 1084151-APC-817C1-SL
Ultra Librarian 3D Model Ultra Librarian APC-817C1-SL CAD Model

Description

The APC-817C1-SL is an optoisolator transistor, photovoltaic output from American Bright Optoelectronics Corporation.

  • Win Source Part Number: 1084151-APC-817C1-SL
  • Package: cut tape or tube
  • Mounting: SMD (SMT)
  • Input Type: DC
  • Current - DC Forward (If) (Max): 60 mA
  • Voltage - Forward (Vf) (Typ): 1.24V
  • Rise/Fall Time: 3µs, 4µs
  • Current-Output/Channel: 50mA
  • Number of Channels: 1
  • Voltage-Isolation: 5000Vrms
  • Current Transfer Ratio (Min): 200% @ 5mA
  • Current Transfer Ratio (Max): 400% @ 5mA
  • Voltage Output (Max): 35V
  • Vce Saturation (Max): 200mV
  • RoHS3: compliant
  • ECCN: EAR99
  • Temperature Range: -55°C ~ 110°C
  • Package: 4-SMD, gull-wing

You May Also Be Interested in

CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess